Search
Filters

MAX3093ECSE+

Part No :
MAX3093ECSE+
Manufacturer :
Catalog :
Interface - Drivers,Receivers,Transceivers
Description :
IC RS485/422 RX 10MBPS 16-SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 188 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Manufacturer Maxim Integrated
Standard Package 300
Category Integrated Circuits(ICs)
Family Interface - Drivers Receivers Transceivers
Packaging Tube
Type Receiver
Protocol RS422 RS485
Number of Drivers/Receivers 0/4
Receiver Hysteresis 45mV
Data Rate 10Mbps
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style SMD/SMT
Package 16-SOIC (0.154" 3.90mm Width)
Manufacturer Device Package 16-SO
Catalog RS-422 RS-485 Receivers
Win Source Part Number 073493-MAX3093ECSE+
The Maxim Integrated MAX3093ECSE+ is 4.75 V to 5.25 V powered Receiver for RS422, RS485 communication protocol. Data rates greater than 10Mbps are guaranteed at worst case load conditions. It is available in 16-SO and Tube/Rail package. The temperature requirements are typically an operating temperature range of 0°C to 70°C .The valid signal level of MAX3093ECSE+ is 45mV.
Products specifications
ECAD Module
Manufacturer Maxim Integrated
Standard Package 300
Category Integrated Circuits(ICs)
Family Interface - Drivers Receivers Transceivers
Packaging Tube
Type Receiver
Protocol RS422 RS485
Number of Drivers/Receivers 0/4
Receiver Hysteresis 45mV
Data Rate 10Mbps
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style SMD/SMT
Package 16-SOIC (0.154" 3.90mm Width)
Manufacturer Device Package 16-SO
Catalog RS-422 RS-485 Receivers
Win Source Part Number 073493-MAX3093ECSE+
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX3093ECSE+
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
MAX3093ECSE+ Price

MAX3093ECSE+ Datasheet
MAX3093ECSE+ Application

MAX3093ECSE+ Replacement
MAX3093ECSE+ Pdf

MAX3093ECSE+ Pinout
MAX3093ECSE+ Image

MAX3093ECSE+ Picture
MAX3093ECSE+ In Stock

MAX3093ECSE+ Distributor
MAX3093ECSE+ Interface - Drivers,Receivers,Transceivers

Top Sellers