Search
Filters

MAX3093EESE+

0/4 Receiver RS422, RS485 16-SO
Manufacturer: Maxim Integrated
rohs
Quantity
Price
Ext. Price
7+
$5.050
$35.350
30+
$4.730
$141.900
82+
$4.370
$358.340
Availability: 3,250 In Stock
This product has a minimum quantity of 7
The Maxim Integrated MAX3093EESE+ is 4.75 V to 5.25 V powered Receiver for RS422, RS485 communication protocol. Data rates greater than 10Mbps are guaranteed at worst case load conditions. It is available in 16-SO and Tube/Rail package. The temperature requirements are typically an operating temperature range of -40°C to 85°C .The valid signal level of MAX3093EESE+ is 45mV.
Products specifications
Category Integrated Circuits(ICs)
Family Interface - Drivers, Receivers, Transceivers
Manufacturer Maxim Integrated
Packaging Tube
Type Receiver
Protocol RS422, RS485
Number of Drivers/Receivers 0/4
Receiver Hysteresis 45mV
Data Rate 10Mbps
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style SMD/SMT
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Device Package 16-SO
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 113815-MAX3093EESE+
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Category Integrated Circuits(ICs)
Family Interface - Drivers, Receivers, Transceivers
Manufacturer Maxim Integrated
Packaging Tube
Type Receiver
Protocol RS422, RS485
Number of Drivers/Receivers 0/4
Receiver Hysteresis 45mV
Data Rate 10Mbps
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style SMD/SMT
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Device Package 16-SO
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 113815-MAX3093EESE+
MAX3093EESE+ Price

MAX3093EESE+ Datasheet
MAX3093EESE+ Application

MAX3093EESE+ Replacement
MAX3093EESE+ Pdf

MAX3093EESE+ Pinout
MAX3093EESE+ Image

MAX3093EESE+ Picture
MAX3093EESE+ In Stock

MAX3093EESE+ Distributor
MAX3093EESE+ Interface - Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
Surface MountSchottky Barrier Rectifier
20000
140MHz Video Current Feedback Amplifier
68
Advanced Synchronous Rectified Buck MOSFET Drivers with Pre-POR OVP
1370
DIODE ZENER 51V 250MW SOD882
30000