Search
Filters

MAX3096EEE+

0/4 Receiver RS422, RS485 16-QSOP
Manufacturer: Maxim Integrated
rohs
Quantity
Price
Ext. Price
69+
$0.510
$35.190
303+
$0.470
$142.410
806+
$0.450
$362.700
Availability: 1 In Stock
This product has a minimum quantity of 69
The Maxim Integrated MAX3096EEE+ is 3 V to 3.6 V powered Receiver for RS422, RS485 communication protocol. Data rates greater than 10Mbps are guaranteed at worst case load conditions. It is available in 16-QSOP and Tube/Rail package. The temperature requirements are typically an operating temperature range of -40°C to 85°C .The valid signal level of MAX3096EEE+ is 45mV.
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Receiver
Protocol RS422, RS485
Number of Drivers/Receivers 0/4
Receiver Hysteresis 45mV
Data Rate 10Mbps
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-QSOP
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 021431-MAX3096EEE+
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Receiver
Protocol RS422, RS485
Number of Drivers/Receivers 0/4
Receiver Hysteresis 45mV
Data Rate 10Mbps
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-QSOP
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 021431-MAX3096EEE+
MAX3096EEE+ Price

MAX3096EEE+ Datasheet
MAX3096EEE+ Application

MAX3096EEE+ Replacement
MAX3096EEE+ Pdf

MAX3096EEE+ Pinout
MAX3096EEE+ Image

MAX3096EEE+ Picture
MAX3096EEE+ In Stock

MAX3096EEE+ Distributor
MAX3096EEE+ Interface - Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
IC CPLD 32MC 15NS 44PLCC
302
IC MCU 32BIT 64KB FLASH 100BGA
65
MOSFET N-CH 40V 75A TO-220AB
91166
TVS DIODE 14.5VWM 25VC SOT23
3500
IC REG LDO 2.5V 0.2A 5SOT
200
32,768-word x 8-bit High Speed CMOS Static RAM
48
250V N-Channel MOSFET
8500