Search
Filters

MAX3160EAP+

Part No : MAX3160EAP+
Manufacturer : Maxim Integrated
Catalog : Interface - Drivers,Receivers,Transceivers
Description : IC TXRX RS232/485/422 20SSOP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
16+
$3.199
$51.184
40+
$2.707
$108.280
60+
$2.625
$157.500
80+
$2.543
$203.440
105+
$2.461
$258.405
140+
$2.215
$310.100
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 6,560 pieces can ship immediately
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232, RS422, RS485
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 500mV
Data Rate 10Mbps
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-SSOP
Win Source Part Number 037634-MAX3160EAP+
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 36 pct.
Supply and Demand Status Limited

The Maxim Integrated MAX3160EAP+ is 3 V to 5.5 V powered Transceiver for RS232, RS422, RS485 communication protocol. Data rates greater than 10Mbps are guaranteed at worst case load conditions. It is available in 20-SSOP and Reel - TR package. The temperature requirements are typically an operating temperature range of -40°C to 85°C .The valid signal level of MAX3160EAP+ is 500mV.

Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232, RS422, RS485
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 500mV
Data Rate 10Mbps
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-SSOP
Win Source Part Number 037634-MAX3160EAP+
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 36 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX3160EAP+
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
MAX3160EAP+ Price

MAX3160EAP+ Datasheet
MAX3160EAP+ Application

MAX3160EAP+ Replacement
MAX3160EAP+ Pdf

MAX3160EAP+ Pinout
MAX3160EAP+ Image

MAX3160EAP+ Picture
MAX3160EAP+ In Stock

MAX3160EAP+ Distributor
MAX3160EAP+ Interface - Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
Low-Cost, +2.7V to +5.5V, Micropower Temperature Switches in SOT23 and TO-220
250
MOSFET N-CH 30V 26A PT8
9343
Silicon PNP epitaxial planer transistor
2400
IC 24-BIT AUDIO CODEC 64-HTQFP
361
3-Terminal Fixed Negative Output Voltage Regulator
320
DUAL GENERAL PURPOSE, LOW VOLAGE, COMPARATORS
301
IC OPAMP VFB 210MHZ RRO 8SOIC
2954

Top Sellers