Search
Filters

MAX3222ECAP+

Part No : MAX3222ECAP+
Manufacturer : Maxim Integrated
Catalog : Interface - Drivers,Receivers,Transceivers
Description : IC TXRX RS-232 LP 20-SSOP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
25+
$2.275
$56.875
55+
$1.925
$105.875
85+
$1.867
$158.695
115+
$1.808
$207.920
145+
$1.750
$253.750
195+
$1.575
$307.125
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 353 pieces can ship immediately
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 500mV
Data Rate 1Mbps
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 20-SSOP
Win Source Part Number 021472-MAX3222ECAP+
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 68 pct.
Supply and Demand Status Limited
The Maxim Integrated MAX3222ECAP+ is 3 V to 5.5 V powered Transceiver for RS232 communication protocol. Data rates greater than 1Mbps are guaranteed at worst case load conditions. It is available in 20-SSOP and Tube/Rail package. The temperature requirements are typically an operating temperature range of 0°C to 70°C .The valid signal level of MAX3222ECAP+ is 500mV.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 500mV
Data Rate 1Mbps
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 20-SSOP
Win Source Part Number 021472-MAX3222ECAP+
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 68 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX3222ECAP+
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
MAX3222ECAP+ Price

MAX3222ECAP+ Datasheet
MAX3222ECAP+ Application

MAX3222ECAP+ Replacement
MAX3222ECAP+ Pdf

MAX3222ECAP+ Pinout
MAX3222ECAP+ Image

MAX3222ECAP+ Picture
MAX3222ECAP+ In Stock

MAX3222ECAP+ Distributor
MAX3222ECAP+ Interface - Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
IC MONITOR SUPPLY 3.3V SOT-223
138
TVS DIODE 26VWM 42.1VC SMB
1100
Stellaris® LM3S2139 Microcontroller
IC MUX/DEMUX DUAL 4X1 16SSOP
600
DIODE, ZENER, 150V, 1000MW, %, D
2643
IC VREF SERIES 2.5V SOT23-5
265
High-Speed CMOS Logic Octal D-Type Flip-Flop With Data Enable
753
Hot Swappable 2-Wire Bus Buffer with Stuck Bus Recovery
405