Search
Filters

MAX3222IPWR

Part No : MAX3222IPWR
Manufacturer : Texas Instruments
Catalog : Interface - Drivers,Receivers,Transceivers
Description : IC DRVR/RCVR MLTCH RS232 20TSSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 300mV
Data Rate 250kbps
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 021477-MAX3222IPWR
Popularity Medium
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Balance
Application Field Used in Industrial, Sensing & Instrumentation
The Texas Instruments MAX3222IPWR is 3 V to 5.5 V powered Transceiver for RS232 communication protocol. Data rates greater than 250kbps are guaranteed at worst case load conditions. It is available in 20-TSSOP and Reel - TR package. The temperature requirements are typically an operating temperature range of -40°C to 85°C .The valid signal level of MAX3222IPWR is 300mV.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 300mV
Data Rate 250kbps
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 021477-MAX3222IPWR
Popularity Medium
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Balance
Application Field Used in Industrial, Sensing & Instrumentation
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX3222IPWR
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
MAX3222IPWR Price

MAX3222IPWR Datasheet
MAX3222IPWR Application

MAX3222IPWR Replacement
MAX3222IPWR Pdf

MAX3222IPWR Pinout
MAX3222IPWR Image

MAX3222IPWR Picture
MAX3222IPWR In Stock

MAX3222IPWR Distributor
MAX3222IPWR Interface - Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
IC MULTIPLEXER 8X1
48
0.8-6 GHz 3V Downconverter
9
PLL IC FOR DIGITAL AUDIO
30
Low Power-Loss Voltage Regulators (Built-in Reverse Voltage Protection Function)
316
IC OPAMP GP 2.25MHZ RRO 8SOIC
101
DIODE ARRAY GP 600V 15A TO220AB
1771
4–20 mA Transmitter
5
IC VREF SHUNT ADJ SOT23-5
350

Top Sellers