Search
Filters

MAX3237EAI+T

5/3 Transceiver Full RS232 28-SSOP
Manufacturer: Maxim Integrated
rohs
Rated 5/5 based on 1 customer reviews
The Maxim Integrated MAX3237EAI+T is 3 V to 5.5 V powered Transceiver for RS232 communication protocol. Data rates greater than 250kbps are guaranteed at worst case load conditions. It is available in 28-SSOP and Reel - TR package. The temperature requirements are typically an operating temperature range of -40°C to 85°C .The valid signal level of MAX3237EAI+T is 300mV.
Quantity
Price
Ext. Price
20+
$2.568
$51.360
50+
$2.028
$101.400
165+
$1.825
$301.125
Availability: 1,200 In Stock
Not enough quantity? Need immediate assistance?
MOQ: 20 pcs
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 5/3
Duplex Full
Receiver Hysteresis 300mV
Data Rate 250kbps
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-SSOP
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 021528-MAX3237EAI+T
Family Name MAX3237
Introduction Date March 01, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2024
Raw Materials Based on silicon element (Si) ; Blue-grey metallic luster
Is this a common-used part? Yes
Popularity High
Fake Threat 54 pct.
Supply and Demand Status Balance
Application Field Used in Communications & Networking, Consumer Electronics, Portable Devices
ECAD Models Contact us to download
Material Safety Data Sheet(MSDS) Get Access
Alternative Parts
(Cross-Reference)
TRS3237EIDBG4; TRS3237EIDBRG4; TRS3237EIDB;  
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 5/3
Duplex Full
Receiver Hysteresis 300mV
Data Rate 250kbps
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-SSOP
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 021528-MAX3237EAI+T
Family Name MAX3237
Introduction Date March 01, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2024
Raw Materials Based on silicon element (Si) ; Blue-grey metallic luster
Is this a common-used part? Yes
Popularity High
Fake Threat 54 pct.
Supply and Demand Status Balance
Application Field Used in Communications & Networking, Consumer Electronics, Portable Devices
ECAD Models Contact us to download
Material Safety Data Sheet(MSDS) Get Access
Alternative Parts
(Cross-Reference)
TRS3237EIDBG4; TRS3237EIDBRG4; TRS3237EIDB;  
MAX3237EAI+T Price

MAX3237EAI+T Datasheet
MAX3237EAI+T Application

MAX3237EAI+T Replacement
MAX3237EAI+T Pdf

MAX3237EAI+T Pinout
MAX3237EAI+T Image

MAX3237EAI+T Picture
MAX3237EAI+T In Stock

MAX3237EAI+T Distributor
MAX3237EAI+T Interface - Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
IC SDRAM 512MBIT 166MHZ 54TSOP
4561
TURBO 2 ULTRAFAST HIGH VOLTAGE RECTIFIER
58
IC OPAMP GP 12MHZ 8SOIC
6535
FILTER LC(PI) 19NH/12PF ESD SMD
488579