Search
Filters

MAX3237EEAI+T

IC TXRX RS-232 LP 28-SSOP
Manufacturer: Maxim Integrated
rohs
Quantity
Price
Ext. Price
5+
$4.220
$21.100
20+
$3.950
$79.000
100+
$3.690
$369.000
Availability: 1 In Stock
This product has a minimum quantity of 5
The Maxim Integrated MAX3237EEAI+T is 3 V to 5.5 V powered Transceiver for RS232 communication protocol. Data rates greater than 250kbps are guaranteed at worst case load conditions. It is available in 28-SSOP and Reel - TR package. The temperature requirements are typically an operating temperature range of -40°C to 85°C .The valid signal level of MAX3237EEAI+T is 500mV.
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 5/3
Duplex Full
Receiver Hysteresis 500mV
Data Rate 250kbps
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-SSOP
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 021530-MAX3237EEAI+T
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 5/3
Duplex Full
Receiver Hysteresis 500mV
Data Rate 250kbps
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-SSOP
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 021530-MAX3237EEAI+T
MAX3237EEAI+T Price

MAX3237EEAI+T Datasheet
MAX3237EEAI+T Application

MAX3237EEAI+T Replacement
MAX3237EEAI+T Pdf

MAX3237EEAI+T Pinout
MAX3237EEAI+T Image

MAX3237EEAI+T Picture
MAX3237EEAI+T In Stock

MAX3237EEAI+T Distributor
MAX3237EEAI+T Interface - Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
MOSFET N-CH 80V 94A TO220-3
100
Quad Digitally Controlled Potentiometer (XDCP)
2
MOSFET N/P-CH 30V 7A/5A 8SOIC
100820
IC BATT CHARGER LI-ION 24VQFN
8774
MOSFET N-CH 30V 16A PWRFLAT6X5
15649
IC REGISTER 16BIT 3.3V 48-SSOP
292