Search
Filters

MAX3241EEAI+T

Part No :
MAX3241EEAI+T
Manufacturer :
Catalog :
Interface - Drivers,Receivers,Transceivers
Description :
IC TXRX RS-232 LP 28-SSOP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
4+
$14.284
$57.136
9+
$12.087
$108.783
13+
$11.721
$152.373
18+
$11.354
$204.372
25+
$10.988
$274.700
35+
$9.889
$346.115
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 16,379 pieces can ship immediately
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 3/5
Duplex Full
Receiver Hysteresis 500mV
Data Rate 250kbps
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-SSOP
Win Source Part Number 003022-MAX3241EEAI+T
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 29 pct.
Supply and Demand Status Balance
Application Field Used in Computers & Computer Peripherals, Wireless, Portable Devices, Sensing & Instrumentation, Industrial, Automotive
The Maxim Integrated MAX3241EEAI+T is 3 V to 5.5 V powered Transceiver for RS232 communication protocol. Data rates greater than 250kbps are guaranteed at worst case load conditions. It is available in 28-SSOP and Reel - TR package. The temperature requirements are typically an operating temperature range of -40°C to 85°C .The valid signal level of MAX3241EEAI+T is 500mV.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 3/5
Duplex Full
Receiver Hysteresis 500mV
Data Rate 250kbps
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-SSOP
Win Source Part Number 003022-MAX3241EEAI+T
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 29 pct.
Supply and Demand Status Balance
Application Field Used in Computers & Computer Peripherals, Wireless, Portable Devices, Sensing & Instrumentation, Industrial, Automotive
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX3241EEAI+T
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
MAX3241EEAI+T Price

MAX3241EEAI+T Datasheet
MAX3241EEAI+T Application

MAX3241EEAI+T Replacement
MAX3241EEAI+T Pdf

MAX3241EEAI+T Pinout
MAX3241EEAI+T Image

MAX3241EEAI+T Picture
MAX3241EEAI+T In Stock

MAX3241EEAI+T Distributor
MAX3241EEAI+T Interface - Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
IC VREF SERIES 4.096V SOT23-5
844
IC TRANSCEIVER CAN 8SOIC
2355
IC DAC 12BIT MULT 18-SOIC
50
Filters for Communication Equipment
52
Multiple Protocol Contactless Reader IC
30
LED Driver IC / IC LED DRIVER OFFLINE 9A ESIP-7F
9
DIODE ZENER 12V 500MW DO35
190

Top Sellers