Search
Filters

MAX3241EWI+

Part No :
MAX3241EWI+
Manufacturer :
Catalog :
Interface - Drivers,Receivers,Transceivers
Description :
3/5 Transceiver Full RS232 28-SOIC W
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 139 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Category Integrated Circuits(ICs)
Family Interface - Drivers, Receivers, Transceivers
Manufacturer Maxim Integrated
Packaging Tube
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 3/5
Duplex Full
Receiver Hysteresis 500mV
Data Rate 1Mbps
Operating Supply Voltage 3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style SMD/SMT
Package 28-SOIC (0.295", 7.50mm Width)
Manufacturer Device Package 28-SOIC W
Win Source Part Number 003026-MAX3241EWI+
The Maxim Integrated MAX3241EWI+ is 3 V to 5.5 V powered Transceiver for RS232 communication protocol. Data rates greater than 1Mbps are guaranteed at worst case load conditions. It is available in 28-SOIC and Tube/Rail package. The temperature requirements are typically an operating temperature range of -40°C to 85°C .The valid signal level of MAX3241EWI+ is 500mV.
Products specifications
ECAD Module
Category Integrated Circuits(ICs)
Family Interface - Drivers, Receivers, Transceivers
Manufacturer Maxim Integrated
Packaging Tube
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 3/5
Duplex Full
Receiver Hysteresis 500mV
Data Rate 1Mbps
Operating Supply Voltage 3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style SMD/SMT
Package 28-SOIC (0.295", 7.50mm Width)
Manufacturer Device Package 28-SOIC W
Win Source Part Number 003026-MAX3241EWI+
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX3241EWI+
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
MAX3241EWI+ Price

MAX3241EWI+ Datasheet
MAX3241EWI+ Application

MAX3241EWI+ Replacement
MAX3241EWI+ Pdf

MAX3241EWI+ Pinout
MAX3241EWI+ Image

MAX3241EWI+ Picture
MAX3241EWI+ In Stock

MAX3241EWI+ Distributor
MAX3241EWI+ Interface - Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
CAP TANT 10UF 16V 10% 1411
168
IC DRV 12BIT SER/PAR I/O SSOPB20
251
IC FF D-TYPE SNGL 8BIT 20QFN
500
300mA, Low Power, High PSRR LDO Regulator
764
STANDARD CAPACITANCE TVS ARRAY
Universal High Brightness LED Driver
151
IC OPAMP GP 1MHZ RRO 14SOIC
390

Top Sellers