Search
Filters

MAX3313EEUB+

Part No : MAX3313EEUB+
Manufacturer : Maxim Integrated
Catalog : Interface - Drivers,Receivers,Transceivers
Description : IC TXRX RS232 460KBPS 10-UMAX
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
25+
$2.159
$53.975
55+
$1.827
$100.485
85+
$1.772
$150.620
120+
$1.716
$205.920
155+
$1.661
$257.455
205+
$1.495
$306.475
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 112 pieces can ship immediately
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 500mV
Data Rate 460Kbps
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 10-uMAX
Win Source Part Number 021548-MAX3313EEUB+
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Limited
The Maxim Integrated MAX3313EEUB+ is 4.5 V to 5.5 V powered Transceiver for RS232 communication protocol. Data rates greater than 460Kbps are guaranteed at worst case load conditions. It is available in 10-uMAX and Tube/Rail package. The temperature requirements are typically an operating temperature range of -40°C to 85°C .The valid signal level of MAX3313EEUB+ is 500mV.
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 500mV
Data Rate 460Kbps
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 10-uMAX
Win Source Part Number 021548-MAX3313EEUB+
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX3313EEUB+
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
MAX3313EEUB+ Price

MAX3313EEUB+ Datasheet
MAX3313EEUB+ Application

MAX3313EEUB+ Replacement
MAX3313EEUB+ Pdf

MAX3313EEUB+ Pinout
MAX3313EEUB+ Image

MAX3313EEUB+ Picture
MAX3313EEUB+ In Stock

MAX3313EEUB+ Distributor
MAX3313EEUB+ Interface - Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
IC ATTENUATOR DC-4GHZ 16-QSOP
2
32K x 8 HIGH-SPEED CMOS STATIC RAM
65
Wideband, Low Power, Linear-in-dB Variable Gain Amplifier
139
14-Bit, 100 MSPS, High Speed D/A Converter
19
MIXED SIGNAL MICROCONTROLLER
1