Search
Filters

MAX3387EEUG+T

IC TXRX RS232 250KBPS 24-TSSOP
Manufacturer: Maxim Integrated
rohs
Quantity
Price
Ext. Price
15+
€3.359
€50.382
40+
€2.519
€100.764
120+
€2.267
€272.052
Availability: 1 In Stock
This product has a minimum quantity of 15
The Maxim Integrated MAX3387EEUG+T is 3 V to 5.5 V powered Transceiver for RS232 communication protocol. Data rates greater than 250kbps are guaranteed at worst case load conditions. It is available in 24-TSSOP and Reel - TR package. The temperature requirements are typically an operating temperature range of -40°C to 85°C .The valid signal level of MAX3387EEUG+T is 500mV.
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 3/3
Duplex Full
Receiver Hysteresis 500mV
Data Rate 250kbps
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-TSSOP
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 110580-MAX3387EEUG+T
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 3/3
Duplex Full
Receiver Hysteresis 500mV
Data Rate 250kbps
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-TSSOP
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 110580-MAX3387EEUG+T
MAX3387EEUG+T Price

MAX3387EEUG+T Datasheet
MAX3387EEUG+T Application

MAX3387EEUG+T Replacement
MAX3387EEUG+T Pdf

MAX3387EEUG+T Pinout
MAX3387EEUG+T Image

MAX3387EEUG+T Picture
MAX3387EEUG+T In Stock

MAX3387EEUG+T Distributor
MAX3387EEUG+T Interface - Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
DIODE AVALANCHE 1KV 1.5A
14000
Zener Voltage Regulators
23814
IC DECOD VIDEO PAL/NTSC 128HTQFP
MOSFET N-CH 25V 15A DIRECTFET
18319
3 MSPS, 14-Bit SAR ADC
2
QUADRUPLE 2-INPUT POSITIVE-AND GATES
108