Search
Filters

MAX3430ESA+T

Part No : MAX3430ESA+T
Manufacturer : Maxim Integrated
Catalog : Interface - Drivers,Receivers,Transceivers
Description : IC TXRX RS-485 3.3V 8-SOIC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
24+
$2.120
$50.880
60+
$1.794
$107.640
90+
$1.740
$156.600
120+
$1.685
$202.200
155+
$1.631
$252.805
205+
$1.468
$300.940
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 32,599 pieces can ship immediately
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 25mV
Data Rate 250kbps
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 021565-MAX3430ESA+T
Family Name MAX3430
Introduction Date January 01, 2003
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 29 pct.
Supply and Demand Status Sufficient
Alternative Parts
(Cross-Reference)
SN65HVD1781D;  SN65HVD1781DR;   SN65HVD1781DG4; 

The Maxim Integrated MAX3430ESA+T is 3 V to 3.6 V powered Transceiver for RS422, RS485 communication protocol. Data rates greater than 250kbps are guaranteed at worst case load conditions. It is available in 8-SOIC and Reel - TR package. The temperature requirements are typically an operating temperature range of -40°C to 85°C .The valid signal level of MAX3430ESA+T is 25mV.

Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 25mV
Data Rate 250kbps
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 021565-MAX3430ESA+T
Family Name MAX3430
Introduction Date January 01, 2003
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 29 pct.
Supply and Demand Status Sufficient
Alternative Parts
(Cross-Reference)
SN65HVD1781D;  SN65HVD1781DR;   SN65HVD1781DG4; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX3430ESA+T
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
MAX3430ESA+T Price

MAX3430ESA+T Datasheet
MAX3430ESA+T Application

MAX3430ESA+T Replacement
MAX3430ESA+T Pdf

MAX3430ESA+T Pinout
MAX3430ESA+T Image

MAX3430ESA+T Picture
MAX3430ESA+T In Stock

MAX3430ESA+T Distributor
MAX3430ESA+T Interface - Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
FREQUENCY SYNTHESIZER FOR TV/CATV
634
IC MCU 8BIT 14KB FLASH 28QFN
160
FIXED IND 220NH 15A 5.2 MOHM SMD
59
8BIT EQUALITY COMPARATOR
87
IC FLASH 64M PARALLEL 56TSOP
152
IC SYSTEM CLOCK CHIP K8 56-SSOP
83
IGBT 600V 31A 139W TO263-3
787
FIXED IND 200NH 17.4A 2.5 MOHM
151
IC REG BUCK ADJ 12A SYNC 16-PQFN
90

Top Sellers