Search
Filters

MAX3490CSA+T

Part No : MAX3490CSA+T
Manufacturer : Maxim Integrated
Catalog : Interface - Drivers,Receivers,Transceivers
Description : IC TXRX RS485/422 10MBPS 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
40+
€1.252
€50.076
85+
€1.059
€90.041
135+
€1.028
€138.753
185+
€0.995
€184.149
235+
€0.963
€226.305
315+
€0.867
€273.011
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 1 pieces can ship immediately
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 50mV
Data Rate 10Mbps
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 116163-MAX3490CSA+T
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 38 pct.
Supply and Demand Status Balance
The Maxim Integrated MAX3490CSA+T is 3 V to 3.6 V powered Transceiver for RS422, RS485 communication protocol. Data rates greater than 10Mbps are guaranteed at worst case load conditions. It is available in 8-SOIC and Reel - TR package. The temperature requirements are typically an operating temperature range of 0°C to 70°C .The valid signal level of MAX3490CSA+T is 50mV.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 50mV
Data Rate 10Mbps
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 116163-MAX3490CSA+T
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 38 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX3490CSA+T
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
MAX3490CSA+T Price

MAX3490CSA+T Datasheet
MAX3490CSA+T Application

MAX3490CSA+T Replacement
MAX3490CSA+T Pdf

MAX3490CSA+T Pinout
MAX3490CSA+T Image

MAX3490CSA+T Picture
MAX3490CSA+T In Stock

MAX3490CSA+T Distributor
MAX3490CSA+T Interface - Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
IC STEREO ADC LPWR 24BIT 24VQFN
1752
IC REG CTRLR BUCK/BCK-BST 16SSOP
9
Conv DC-DC 4.5V to 18V Synchronous Step Down Single-Out 0.8V to 12V 3A 8-Pin SOP EP
251
IC OPAMP GP 3.2MHZ RRO 22DFN
46
16-BIT PARALLEL ERROR DETECTION AND CORRECTION CIRCUITS
1
CONN HEADER 10POS TIN PCB T/H
191
IC MCU 16BIT 256KB FLASH 100QFP
250

Top Sellers