Search
Filters

MAX3490ECSA+

Part No : MAX3490ECSA+
Manufacturer : Maxim Integrated
Catalog : Interface - Drivers,Receivers,Transceivers
Description : IC TXRX RS485/RS422 10MBPS 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 100 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 50mV
Data Rate 10Mbps
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 021586-MAX3490ECSA+
Popularity Medium
Fake Threat In the Open Market 41 pct.
Supply and Demand Status Limited
The Maxim Integrated MAX3490ECSA+ is 3 V to 3.6 V powered Transceiver for RS422, RS485 communication protocol. Data rates greater than 10Mbps are guaranteed at worst case load conditions. It is available in 8-SOIC and Tube/Rail package. The temperature requirements are typically an operating temperature range of 0°C to 70°C .The valid signal level of MAX3490ECSA+ is 50mV.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 50mV
Data Rate 10Mbps
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 021586-MAX3490ECSA+
Popularity Medium
Fake Threat In the Open Market 41 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX3490ECSA+
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
MAX3490ECSA+ Price

MAX3490ECSA+ Datasheet
MAX3490ECSA+ Application

MAX3490ECSA+ Replacement
MAX3490ECSA+ Pdf

MAX3490ECSA+ Pinout
MAX3490ECSA+ Image

MAX3490ECSA+ Picture
MAX3490ECSA+ In Stock

MAX3490ECSA+ Distributor
MAX3490ECSA+ Interface - Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
LOW-NOISE JFET-INPUT OPERATIONAL AMPLIFIERS
295
Dual 1A/1.5A-1.2MHz Synchronous Step-Down Converters
11
IC SWITCH QUAD SPST 16TSSOP
766
1.1W AUDIO POWER AMPLIFIER WITH SHUTDOWN MODE
186
IC TXRX RS-232 W/CAP 16TSSOP
605
IC PWR MGMT I.MX35/51 139BGA
6

Top Sellers