Search
Filters

MAX481CSA+T

Part No : MAX481CSA+T
Manufacturer : Maxim Integrated
Catalog : Interface - Drivers,Receivers,Transceivers
Description : IC TXRX RS485/RS422 8-SOIC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
35+
€1.474
€51.597
75+
€1.247
€93.555
115+
€1.210
€139.104
155+
€1.172
€181.629
200+
€1.134
€226.800
265+
€1.021
€270.459
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 5,000 pieces can ship immediately
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 70mV
Data Rate 2.5Mbps
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 021776-MAX481CSA+T
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
ST75C176CDR;  MAX481CSA;  MAX481CSA-T; MAX481CSA+T;  
The Maxim Integrated MAX481CSA+T is 4.75 V to 5.25 V powered Transceiver for RS422, RS485 communication protocol. Data rates greater than 2.5Mbps are guaranteed at worst case load conditions. It is available in 8-SOIC and Reel - TR package. The temperature requirements are typically an operating temperature range of 0°C to 70°C .The valid signal level of MAX481CSA+T is 70mV.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 70mV
Data Rate 2.5Mbps
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 021776-MAX481CSA+T
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
ST75C176CDR;  MAX481CSA;  MAX481CSA-T; MAX481CSA+T;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX481CSA+T
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
MAX481CSA+T Price

MAX481CSA+T Datasheet
MAX481CSA+T Application

MAX481CSA+T Replacement
MAX481CSA+T Pdf

MAX481CSA+T Pinout
MAX481CSA+T Image

MAX481CSA+T Picture
MAX481CSA+T In Stock

MAX481CSA+T Distributor
MAX481CSA+T Interface - Drivers,Receivers,Transceivers

Top Sellers