Search
Filters

MAX485EESA+

Part No : MAX485EESA+
Manufacturer : Maxim Integrated
Catalog : Interface - Drivers,Receivers,Transceivers
Description : IC TXRX RS485/RS422 8-SOIC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
40+
$1.417
$56.680
85+
$1.199
$101.915
130+
$1.163
$151.190
180+
$1.127
$202.860
230+
$1.090
$250.700
310+
$0.981
$304.110
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 51,743 pieces can ship immediately
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 70mV
Data Rate 2.5Mbps
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 038261-MAX485EESA+
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 29 pct.
Supply and Demand Status Balance
The Maxim Integrated MAX485EESA+ is 4.75 V to 5.25 V powered Transceiver for RS422, RS485 communication protocol. Data rates greater than 2.5Mbps are guaranteed at worst case load conditions. It is available in 8-SOIC and Reel - TR package. The temperature requirements are typically an operating temperature range of -40°C to 85°C .The valid signal level of MAX485EESA+ is 70mV.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 70mV
Data Rate 2.5Mbps
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 038261-MAX485EESA+
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 29 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX485EESA+
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
MAX485EESA+ Price

MAX485EESA+ Datasheet
MAX485EESA+ Application

MAX485EESA+ Replacement
MAX485EESA+ Pdf

MAX485EESA+ Pinout
MAX485EESA+ Image

MAX485EESA+ Picture
MAX485EESA+ In Stock

MAX485EESA+ Distributor
MAX485EESA+ Interface - Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
1-Bit, 10MHz, 2nd-Order, Isolated Delta-Sigma Modulator
864
IC INVERTER USH 8-MICROPAK
3000
IC DRVR VFD TUBE SRL 28-PLCC
25
TVS DIODE 6.2VWM SOT353
300
IC D-TYPE POS TRG SNGL 8SOIC
For Power Line SMD
250
IC REG CTRLR BUCK 10-MLPD
5
IC BATT CHRGR SW 1.6A 25FLIPCHIP
4669

Top Sellers