Search
Filters

MAX560CWI+

Part No : MAX560CWI+
Manufacturer : Maxim Integrated
Catalog : Interface - Drivers,Receivers,Transceivers
Description : IC TXRX 4DVR/5RCVR 3.3V 28-SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 530 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol RS562
Number of Drivers/Receivers 4/5
Duplex Full
Receiver Hysteresis 300mV
Data Rate 116Kbps
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 28-SO
Win Source Part Number 133044-MAX560CWI+
The Maxim Integrated MAX560CWI+ is 3 V to 3.6 V powered Transceiver for RS562 communication protocol. Data rates greater than 116Kbps are guaranteed at worst case load conditions. It is available in 28-SO and Tube/Rail package. The temperature requirements are typically an operating temperature range of 0°C to 70°C .The valid signal level of MAX560CWI+ is 300mV.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol RS562
Number of Drivers/Receivers 4/5
Duplex Full
Receiver Hysteresis 300mV
Data Rate 116Kbps
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 28-SO
Win Source Part Number 133044-MAX560CWI+
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX560CWI+
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
MAX560CWI+ Price

MAX560CWI+ Datasheet
MAX560CWI+ Application

MAX560CWI+ Replacement
MAX560CWI+ Pdf

MAX560CWI+ Pinout
MAX560CWI+ Image

MAX560CWI+ Picture
MAX560CWI+ In Stock

MAX560CWI+ Distributor
MAX560CWI+ Interface - Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
IC FREQ MOD EMI REDUCTION 8SOIC
71
SIDAC 190-215V 1A DO214
360
IC SLIC/CODEC PROG 38TSSOP
143
TRANS PREBIAS DUAL PNP MINI5
78
RES SMD 17.4K OHM 1% 3/4W 2010
800
IC REG LDO/SWITCH ADJ 16TQFN
250

Top Sellers