Search
Filters

MAX562CAI+

Part No :
MAX562CAI+
Manufacturer :
Catalog :
Interface - Drivers,Receivers,Transceivers
Description :
IC SRL INTRFC FOR NOTEBK 28-SS0P
rohs
Rated 5/5 based on 1 customer reviews
Availability (Stock & Lead time): 45 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 3/5
Duplex Full
Receiver Hysteresis 300mV
Data Rate 230kbps
Supply Voltage - Operating 2.7 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 28-SSOP
Win Source Part Number 021860-MAX562CAI+
The Maxim Integrated MAX562CAI+ is 2.7 V to 5.25 V powered Transceiver for RS232 communication protocol. Data rates greater than 230kbps are guaranteed at worst case load conditions. It is available in 28-SSOP and Tube/Rail package. The temperature requirements are typically an operating temperature range of 0°C to 70°C .The valid signal level of MAX562CAI+ is 300mV.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 3/5
Duplex Full
Receiver Hysteresis 300mV
Data Rate 230kbps
Supply Voltage - Operating 2.7 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 28-SSOP
Win Source Part Number 021860-MAX562CAI+
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX562CAI+
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
MAX562CAI+ Price

MAX562CAI+ Datasheet
MAX562CAI+ Application

MAX562CAI+ Replacement
MAX562CAI+ Pdf

MAX562CAI+ Pinout
MAX562CAI+ Image

MAX562CAI+ Picture
MAX562CAI+ In Stock

MAX562CAI+ Distributor
MAX562CAI+ Interface - Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
IC CPLD 512MC 7.5NS 256FBGA
12
IC REG BUCK ADJ 3A SYNC
2000
PRINTER FOR 2650A/2652A/2658A / Handheld Spectrum Analyzers
1
3.3-V / 5-V HIGH-SPEED DIGITAL ISOLATORS
3
MOSFET N-CH 30V 23A DPAK
1532
IC REG LDO ADJ 0.3A 8MLPQ
2902

Top Sellers