Search
Filters

MXL1535ECWI+

Part No : MXL1535ECWI+
Manufacturer : Maxim Integrated
Catalog : Interface - Drivers,Receivers,Transceivers
Description : IC TXRX RS485/422 28-SOIC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
5+
$11.224
$56.120
11+
$9.497
$104.467
17+
$9.209
$156.553
23+
$8.921
$205.183
30+
$8.634
$259.020
40+
$7.770
$310.800
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 977 pieces can ship immediately
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 30mV
Data Rate 1Mbps
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 28-SOIC
Win Source Part Number 024688-MXL1535ECWI+
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 29 pct.
Supply and Demand Status Balance
The Maxim Integrated MXL1535ECWI+ is 3 V to 5.5 V powered Transceiver for RS422, RS485 communication protocol. Data rates greater than 1Mbps are guaranteed at worst case load conditions. It is available in 28-SOIC and Tube/Rail package. The temperature requirements are typically an operating temperature range of 0°C to 70°C .The valid signal level of MXL1535ECWI+ is 30mV.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 30mV
Data Rate 1Mbps
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 28-SOIC
Win Source Part Number 024688-MXL1535ECWI+
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 29 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MXL1535ECWI+
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
MXL1535ECWI+ Price

MXL1535ECWI+ Datasheet
MXL1535ECWI+ Application

MXL1535ECWI+ Replacement
MXL1535ECWI+ Pdf

MXL1535ECWI+ Pinout
MXL1535ECWI+ Image

MXL1535ECWI+ Picture
MXL1535ECWI+ In Stock

MXL1535ECWI+ Distributor
MXL1535ECWI+ Interface - Drivers,Receivers,Transceivers

Top Sellers