Search
Filters

SN65C3243PWR

Part No : SN65C3243PWR
Manufacturer : Texas Instruments
Catalog : Interface - Drivers,Receivers,Transceivers
Description : IC LINE DRVR/RCVR MULTCH 28TSSOP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
20+
€3.126
€62.518
40+
€2.644
€105.776
60+
€2.565
€153.868
80+
€2.485
€198.763
105+
€2.405
€252.484
135+
€2.164
€292.121
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 254 pieces can ship immediately
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 3/5
Duplex Full
Receiver Hysteresis 500mV
Data Rate 1Mbps
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-TSSOP
Win Source Part Number 029510-SN65C3243PWR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 70 pct.
Supply and Demand Status Limited
The Texas Instruments SN65C3243PWR is 3 V to 5.5 V powered Transceiver for RS232 communication protocol. Data rates greater than 1Mbps are guaranteed at worst case load conditions. It is available in 28-TSSOP and Reel - TR package. The temperature requirements are typically an operating temperature range of -40°C to 85°C .The valid signal level of SN65C3243PWR is 500mV.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 3/5
Duplex Full
Receiver Hysteresis 500mV
Data Rate 1Mbps
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-TSSOP
Win Source Part Number 029510-SN65C3243PWR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 70 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SN65C3243PWR
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
SN65C3243PWR Price

SN65C3243PWR Datasheet
SN65C3243PWR Application

SN65C3243PWR Replacement
SN65C3243PWR Pdf

SN65C3243PWR Pinout
SN65C3243PWR Image

SN65C3243PWR Picture
SN65C3243PWR In Stock

SN65C3243PWR Distributor
SN65C3243PWR Interface - Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
MOSFET N-CH 30V 20A 8SOIC
6402
Silicon Tuning Diode
246
2-W MONO AUDIO POWER AMPLIFIER WITH HEADPHONE DRIVE | IC AMP AUDIO PWR 2W MONO 10MSOP
40
IC SWITCH SPST SOT23-5
47
MOSFET N-CH 50V 14A TO-220AB
3905
Dual 14-Bit, 80Msps Low Power 3V ADC
50

Top Sellers