Search
Filters

SN65HVD1782DR

IC TXRX RS485 FAULT-PROT 8-SOIC
Manufacturer: Texas Instruments
rohs
Quantity
Price
Ext. Price
15+
$3.721
$55.815
35+
$2.884
$100.940
120+
$2.512
$301.440
Availability: 10 In Stock
This product has a minimum quantity of 15
The Texas Instruments SN65HVD1782DR is 3.15 V to 5.5 V powered Transceiver for RS422, RS485 communication protocol. Data rates greater than 10Mbps are guaranteed at worst case load conditions. It is available in 8-SOIC and Reel - TR package. The temperature requirements are typically an operating temperature range of -40°C to 125°C .The valid signal level of SN65HVD1782DR is 50mV.
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 50mV
Data Rate 10Mbps
Supply Voltage - Operating 3.15 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 087412-SN65HVD1782DR
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 50mV
Data Rate 10Mbps
Supply Voltage - Operating 3.15 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 087412-SN65HVD1782DR
SN65HVD1782DR Price

SN65HVD1782DR Datasheet
SN65HVD1782DR Application

SN65HVD1782DR Replacement
SN65HVD1782DR Pdf

SN65HVD1782DR Pinout
SN65HVD1782DR Image

SN65HVD1782DR Picture
SN65HVD1782DR In Stock

SN65HVD1782DR Distributor
SN65HVD1782DR Interface - Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
DIODE ARRAY SCHOTTKY 70V 6TSSOP
60000
8-Channel Constant Current LED Driver
616
Transient Voltage Suppressors
18000
100mA/-50V Digital transistors(with built-in resistors)
3000
HIGH-FREQUENCY, MULTIPHASE CONTROLLER
12
IC STEREO AUDIO PROC HI-FI 20DIP
406