Search
Filters

SN65HVD251P

Part No : SN65HVD251P
Manufacturer : Texas Instruments
Catalog : Interface - Drivers,Receivers,Transceivers
Description : IC CAN TXRX 5V 8-DIP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
35+
$1.638
$57.330
75+
$1.386
$103.950
115+
$1.344
$154.560
155+
$1.302
$201.810
200+
$1.260
$252.000
265+
$1.134
$300.510
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 5,000 pieces can ship immediately
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol CAN
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 100mV
Data Rate 1Mbps
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 090330-SN65HVD251P
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 57 pct.
Supply and Demand Status Balance
Application Field Used in Industrial, Automation & Process Control, Communications & Networking, Sensing & Instrumentation
Alternative Parts
(Cross-Reference)
MAX3058ASA+T;  SN65HVD251QDRQ1; SN65HVD251DR;  
The Texas Instruments SN65HVD251P is 4.5 V to 5.5 V powered Transceiver for CAN communication protocol. Data rates greater than 1Mbps are guaranteed at worst case load conditions. It is available in 8-PDIP and Tube/Rail package. The temperature requirements are typically an operating temperature range of -40°C to 125°C .The valid signal level of SN65HVD251P is 100mV.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol CAN
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 100mV
Data Rate 1Mbps
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 090330-SN65HVD251P
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 57 pct.
Supply and Demand Status Balance
Application Field Used in Industrial, Automation & Process Control, Communications & Networking, Sensing & Instrumentation
Alternative Parts
(Cross-Reference)
MAX3058ASA+T;  SN65HVD251QDRQ1; SN65HVD251DR;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SN65HVD251P
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
SN65HVD251P Price

SN65HVD251P Datasheet
SN65HVD251P Application

SN65HVD251P Replacement
SN65HVD251P Pdf

SN65HVD251P Pinout
SN65HVD251P Image

SN65HVD251P Picture
SN65HVD251P In Stock

SN65HVD251P Distributor
SN65HVD251P Interface - Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
IC ANLG FRONT END 7.5MSPS 56TQFN
1
TRANS 2NPN PREBIAS 0.15W 6EMT
733
IC VOLT TRANSL SD MMC 48BGA
97