SN65HVD37DR

Part No :
SN65HVD37DR
Manufacturer :
Catalog :
Interface - Drivers,Receivers,Transceivers
Description :
Single Transmitter/Receiver RS-422/RS-485 14-Pin SOIC T/R / IC DVR/RCVR RS485 14SOIC
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
Unit Price
Ext. Price
11+
$4.9600
$54.560
25+
$4.1130
$102.825
38+
$3.9920
$151.696
52+
$3.8710
$201.292
67+
$3.7500
$251.250
89+
$3.3880
$301.532
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 8,360 pieces
MOQ: 11 pcs
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
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 60mV
Data Rate 20Mbps
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 108265-SN65HVD37DR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 38 pct.
Supply and Demand Status Balance
Family Name SN65HVD37
Introduction Date June 01, 2010
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Alternative Parts
(Cross-Reference)
ISL32600EFBZ-T; ISL32600EFBZ-T7A; ISL32602EFBZ-T; ISL32602EFBZ-T7A; 
The Texas Instruments SN65HVD37DR is 3 V to 3.6 V powered Transceiver for RS422, RS485 communication protocol. Data rates greater than 20Mbps are guaranteed at worst case load conditions. It is available in 14-SOIC and Reel - TR package. The temperature requirements are typically an operating temperature range of -40°C to 85°C .The valid signal level of SN65HVD37DR is 60mV.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 60mV
Data Rate 20Mbps
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 108265-SN65HVD37DR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 38 pct.
Supply and Demand Status Balance
Family Name SN65HVD37
Introduction Date June 01, 2010
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Alternative Parts
(Cross-Reference)
ISL32600EFBZ-T; ISL32600EFBZ-T7A; ISL32602EFBZ-T; ISL32602EFBZ-T7A; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SN65HVD37DR
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
SN65HVD37DR Price

SN65HVD37DR Datasheet
SN65HVD37DR Application

SN65HVD37DR Replacement
SN65HVD37DR Pdf

SN65HVD37DR Pinout
SN65HVD37DR Image

SN65HVD37DR Picture
SN65HVD37DR In Stock

SN65HVD37DR Distributor
SN65HVD37DR Interface - Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
HIGH COLLECTOR TO EMITTER VOLTATGE HIGH ISOLATION VOLTAGE MULTI PHOTOCOUPLER SIRIES
1
Supervisory Circuits with Watchdog and Manual Reset in 5-Lead SOT-23
2190
Stepping Motor Driver
1100
IC 2.64V SUPPLY MONITOR SOT23-5
750
RES ARRAY 7 RES 100 OHM 14SOIC
45
IC PB ON/OFF CONTROLLER 12MSOP
323

Top Sellers