Search
Filters

SN65LVDS048AD

Part No :
SN65LVDS048AD
Manufacturer :
Catalog :
Interface - Drivers,Receivers,Transceivers
Description :
IC QUAD DIFF LINE RCVR 16-SOIC
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
30+
€1.6250
€48.754
65+
€1.3750
€89.378
105+
€1.3330
€139.988
140+
€1.2910
€180.795
180+
€1.2500
€225.081
240+
€1.1250
€269.990
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 900 pieces can ship immediately
MOQ: 30 pcs
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
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Receiver
Protocol LVDS
Number of Drivers/Receivers 0/4
Data Rate 400Mbps
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 082152-SN65LVDS048AD
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 67 pct.
Supply and Demand Status Limited
The Texas Instruments SN65LVDS048AD is 3 V to 3.6 V powered Receiver for LVDS communication protocol. Data rates greater than 400Mbps are guaranteed at worst case load conditions. It is available in 16-SOIC and Tube/Rail package. The temperature requirements are typically an operating temperature range of -40°C to 85°C .
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Receiver
Protocol LVDS
Number of Drivers/Receivers 0/4
Data Rate 400Mbps
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 082152-SN65LVDS048AD
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 67 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SN65LVDS048AD
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
SN65LVDS048AD Price

SN65LVDS048AD Datasheet
SN65LVDS048AD Application

SN65LVDS048AD Replacement
SN65LVDS048AD Pdf

SN65LVDS048AD Pinout
SN65LVDS048AD Image

SN65LVDS048AD Picture
SN65LVDS048AD In Stock

SN65LVDS048AD Distributor
SN65LVDS048AD Interface - Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
CONN RCPT 5POS 1.25MM W/B VERT
183
DIODE ARRAY SCHOTTKY 35V 5A DPAK
3987
CAP TANT 33UF 10V 10% 2312
2000
TRANS NPN DARL 30V 0.5A SOT89
32
CAP FILM 1UF 10% 250VDC 2DIP
350
Single Line Bi-directional ESD Protection Diode Array
2407

Top Sellers