Search
Filters

SN65MLVD082DGGR

Part No : SN65MLVD082DGGR
Manufacturer : Texas Instruments
Catalog : Interface - Drivers,Receivers,Transceivers
Description : IC MLVDS TXRX 8CH 1/2DUP 64TSSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1,677 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Transceiver
Protocol LVDS, Multipoint
Number of Drivers/Receivers 8/8
Duplex Half
Receiver Hysteresis 25mV
Data Rate 250Mbps
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 64-TSSOP
Win Source Part Number 029613-SN65MLVD082DGGR
Popularity Medium
Fake Threat In the Open Market 64 pct.
Supply and Demand Status Balance
The Texas Instruments SN65MLVD082DGGR is 3 V to 3.6 V powered Transceiver for LVDS, Multipoint communication protocol. Data rates greater than 250Mbps are guaranteed at worst case load conditions. It is available in 64-TSSOP and Reel - TR package. The temperature requirements are typically an operating temperature range of -40°C to 85°C .The valid signal level of SN65MLVD082DGGR is 25mV.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Transceiver
Protocol LVDS, Multipoint
Number of Drivers/Receivers 8/8
Duplex Half
Receiver Hysteresis 25mV
Data Rate 250Mbps
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 64-TSSOP
Win Source Part Number 029613-SN65MLVD082DGGR
Popularity Medium
Fake Threat In the Open Market 64 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SN65MLVD082DGGR
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
SN65MLVD082DGGR Price

SN65MLVD082DGGR Datasheet
SN65MLVD082DGGR Application

SN65MLVD082DGGR Replacement
SN65MLVD082DGGR Pdf

SN65MLVD082DGGR Pinout
SN65MLVD082DGGR Image

SN65MLVD082DGGR Picture
SN65MLVD082DGGR In Stock

SN65MLVD082DGGR Distributor
SN65MLVD082DGGR Interface - Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
IC REG LDO 2.5V 1A TO252-3
2235
Improved Industry Standard Single Ended Current Mode PWM Controller
46
CONN EDGE ADAPT CARD-CARD 60POS
18983
MOSFET N-CH 20V 8.7A 8-SOIC
1241
IC BUS BUFF DVR TRI-ST 5TSOP
1336
HIGH CTR 4, 16-PIN SOP PHOTOCOUPLER
5527
IC HEX INVERTER LO VOLT 14-SOP
250
3 TO 5.5V, LOW POWER, UP TO 400KBPS, RS-232 DRIVERS AND RECEIVERS
TVS DIODE 26VWM 42.1VC DO218AB
450