Search
Filters

SN75HVD11DR

Part No :
SN75HVD11DR
Manufacturer :
Catalog :
Interface - Drivers,Receivers,Transceivers
Description :
IC 3.3V DIFF TXRX 8-SOIC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
24+
$2.120
$50.880
60+
$1.794
$107.640
90+
$1.740
$156.600
120+
$1.685
$202.200
155+
$1.631
$252.805
205+
$1.468
$300.940
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 9,297 pieces can ship immediately
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 35mV
Data Rate 10Mbps
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 117061-SN75HVD11DR
Popularity Medium
Fake Threat In the Open Market 53 pct.
Supply and Demand Status Balance
The Texas Instruments SN75HVD11DR is 3 V to 3.6 V powered Transceiver for RS422, RS485 communication protocol. Data rates greater than 10Mbps are guaranteed at worst case load conditions. It is available in 8-SOIC and Reel - TR package. The temperature requirements are typically an operating temperature range of 0°C to 70°C .The valid signal level of SN75HVD11DR is 35mV.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 35mV
Data Rate 10Mbps
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 117061-SN75HVD11DR
Popularity Medium
Fake Threat In the Open Market 53 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SN75HVD11DR
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
SN75HVD11DR Price

SN75HVD11DR Datasheet
SN75HVD11DR Application

SN75HVD11DR Replacement
SN75HVD11DR Pdf

SN75HVD11DR Pinout
SN75HVD11DR Image

SN75HVD11DR Picture
SN75HVD11DR In Stock

SN75HVD11DR Distributor
SN75HVD11DR Interface - Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
Miniature Glass Passivated Single-Phase Surface Mount Bridge Rectifiers
300
8-megabit (1M x 8/512K x 16) Flash Memory
19
Y2KC Nonvolatile Timekeeping RAMwww.
5
Small Signal Schottky Diode
2
DIODE SBR 30V 2A SMA
5700
IC OPAMP INSTR 2MHZ RRO 14TSSOP

Top Sellers