Search
Filters

SN75LBC176DR

Part No : SN75LBC176DR
Manufacturer : Texas Instruments
Catalog : Interface - Drivers,Receivers,Transceivers
Description : IC DIFF BUS TXCVR 8-SOIC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
80+
$0.652
$52.160
185+
$0.552
$102.120
285+
$0.535
$152.475
390+
$0.519
$202.410
500+
$0.502
$251.000
665+
$0.452
$300.580
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 3,330 pieces can ship immediately
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Supply and Demand Status Sufficient
Fake Threat In the Open Market 34 pct.
Popularity High
Is this a common-used part? Yes
Case / Package 8-SOIC
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 70°C
Supply Voltage - Operating 4.75 V to 5.25 V
Data Rate 30Mbps
Receiver Hysteresis 50mV
Duplex Half
Number of Drivers/Receivers 1/1
Protocol RS422, RS485
Type Transceiver
Status Active
Packaging Reel - TR
Manufacturer Texas Instruments
Categories Integrated Circuits
Win Source Part Number 030545-SN75LBC176DR
The Texas Instruments SN75LBC176DR is 4.75 V to 5.25 V powered Transceiver for RS422, RS485 communication protocol. Data rates greater than 30Mbps are guaranteed at worst case load conditions. It is available in 8-SOIC and Reel - TR package. The temperature requirements are typically an operating temperature range of 0°C to 70°C .The valid signal level of SN75LBC176DR is 50mV.
Products specifications
ECAD Module
Supply and Demand Status Sufficient
Fake Threat In the Open Market 34 pct.
Popularity High
Is this a common-used part? Yes
Case / Package 8-SOIC
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 70°C
Supply Voltage - Operating 4.75 V to 5.25 V
Data Rate 30Mbps
Receiver Hysteresis 50mV
Duplex Half
Number of Drivers/Receivers 1/1
Protocol RS422, RS485
Type Transceiver
Status Active
Packaging Reel - TR
Manufacturer Texas Instruments
Categories Integrated Circuits
Win Source Part Number 030545-SN75LBC176DR
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SN75LBC176DR
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
SN75LBC176DR Price

SN75LBC176DR Datasheet
SN75LBC176DR Application

SN75LBC176DR Replacement
SN75LBC176DR Pdf

SN75LBC176DR Pinout
SN75LBC176DR Image

SN75LBC176DR Picture
SN75LBC176DR In Stock

SN75LBC176DR Distributor
SN75LBC176DR Interface - Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
IC PLL W/VCO 16-TSSOP
2561
Two−Phase Buck Controller with Integrated Gate Drivers and 4−Bit DAC
6
8-Megabit 1M x 8 UV Erasable CMOS EPROM
127
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR)
1
3 TO 3.6V, LOW POWER, UP TO 400KBPS, RS-232 DRIVERS AND RECEIVERS
356
PNP general purpose transistor
78

Top Sellers