Search
Filters

SN75LBC241DW

Part No : SN75LBC241DW
Manufacturer : Texas Instruments
Catalog : Interface - Drivers,Receivers,Transceivers
Description : IC LINBICMOS DRIVERS/REC28-SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1,907 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 4/5
Duplex Full
Receiver Hysteresis 500mV
Data Rate 100Kbps
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 28-SOIC
Win Source Part Number 042807-SN75LBC241DW
Popularity Medium
Fake Threat In the Open Market 56 pct.
Supply and Demand Status Balance
The Texas Instruments SN75LBC241DW is 4.5 V to 5.5 V powered Transceiver for RS232 communication protocol. Data rates greater than 100Kbps are guaranteed at worst case load conditions. It is available in 28-SOIC and Tube/Rail package. The temperature requirements are typically an operating temperature range of 0°C to 70°C .The valid signal level of SN75LBC241DW is 500mV.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 4/5
Duplex Full
Receiver Hysteresis 500mV
Data Rate 100Kbps
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 28-SOIC
Win Source Part Number 042807-SN75LBC241DW
Popularity Medium
Fake Threat In the Open Market 56 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SN75LBC241DW
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
SN75LBC241DW Price

SN75LBC241DW Datasheet
SN75LBC241DW Application

SN75LBC241DW Replacement
SN75LBC241DW Pdf

SN75LBC241DW Pinout
SN75LBC241DW Image

SN75LBC241DW Picture
SN75LBC241DW In Stock

SN75LBC241DW Distributor
SN75LBC241DW Interface - Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
SURFACE MOUNT GLASS PASSIVATED JUNCTION ULTRAFAST EFFICIENT RECTIFIER
1000
High Value Multilayer Ceramic Capacitors (High dielectric type)
IC HEX INVERTER 14-SOIC
6130
IC REG BUCK ADJ 0.1A SYNC
1423
Low-Voltage 1.8/2.5/3.3V 16-Bit Transparent Latch
336
IC ADC 16BIT 1MSPS 1CH 16-VQFN
17

Top Sellers