Search
Filters

SP202ECN-L

Part No : SP202ECN-L
Manufacturer : Exar Corporation
Catalog : Interface - Drivers,Receivers,Transceivers
Description : IC DVR/RCVR RS232 QUAD 16SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 8,962 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Exar Corporation
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 500mV
Data Rate 240kbps
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 065774-SP202ECN-L
The Exar Corporation SP202ECN-L is 4.5 V to 5.5 V powered Transceiver for RS232 communication protocol. Data rates greater than 240kbps are guaranteed at worst case load conditions. It is available in 16-SOIC and Reel - TR package. The temperature requirements are typically an operating temperature range of 0°C to 70°C .The valid signal level of SP202ECN-L is 500mV.
Products specifications
Categories Integrated Circuits
Manufacturer Exar Corporation
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 500mV
Data Rate 240kbps
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 065774-SP202ECN-L
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SP202ECN-L
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
SP202ECN-L Price

SP202ECN-L Datasheet
SP202ECN-L Application

SP202ECN-L Replacement
SP202ECN-L Pdf

SP202ECN-L Pinout
SP202ECN-L Image

SP202ECN-L Picture
SP202ECN-L In Stock

SP202ECN-L Distributor
SP202ECN-L Interface - Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
Dual Current Input 20-Bit ANALOG-TO-DIGITAL CONVERTER
207
Fast recovery type
1000
IC MIXER/OSC/PLL DIGITAL TSSOP38
261
OPTOISOLATOR 5KV TRANSISTOR 8SMD
120
TRANS PREBIAS NPN 250MW SMT3
3000
High-performance ESD protection for sensitive ICs
3000