Search
Filters

SP3220EBEY-L

IC DVR/RCVR RS232 ESD 16TSSOP
Manufacturer: Exar Corporation
rohs
Quantity
Price
Ext. Price
20+
$1.750
$35.000
50+
$1.640
$82.000
150+
$1.530
$229.500
Availability: 4,878 In Stock
This product has a minimum quantity of 20
The Exar Corporation SP3220EBEY-L is 3 V to 5.5 V powered Transceiver for RS232 communication protocol. Data rates greater than 250kbps are guaranteed at worst case load conditions. It is available in 16-TSSOP and Tube/Rail package. The temperature requirements are typically an operating temperature range of -40°C to 85°C .The valid signal level of SP3220EBEY-L is 300mV.
Products specifications
Categories Integrated Circuits
Manufacturer Exar Corporation
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 300mV
Data Rate 250kbps
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 089533-SP3220EBEY-L
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Exar Corporation
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 300mV
Data Rate 250kbps
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 089533-SP3220EBEY-L
SP3220EBEY-L Price

SP3220EBEY-L Datasheet
SP3220EBEY-L Application

SP3220EBEY-L Replacement
SP3220EBEY-L Pdf

SP3220EBEY-L Pinout
SP3220EBEY-L Image

SP3220EBEY-L Picture
SP3220EBEY-L In Stock

SP3220EBEY-L Distributor
SP3220EBEY-L Interface - Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
FIXED IND 82NH 250MA 1.5 OHM SMD
3000
FLOPPY DISK FORMATTER / CONTROLLER (FDC)
164
OPTOISO 2.5KV 4CH TRANS 16SOIC
877
Silicon P-Channel MOS FET
5855
IC CTRLR HOTSWAP 1CHAN POS 8SOIC
1367
IC NVSRAM 64KBIT 150NS 28DIP
566
Process Sealed Ultra-Miniature Pushbuttons
500
MOSFET P-CH 40V 6.7A TO252
7400