Search
Filters

SP3222EBCT-L/TR

Part No :
SP3222EBCT-L/TR
Manufacturer :
Catalog :
Interface - Drivers,Receivers,Transceivers
Description :
IC TXRX RS232 ESD TRUE 18SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1,324 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Exar Corporation
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 300mV
Data Rate 250kbps
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 18-SOIC
Win Source Part Number 122286-SP3222EBCT-L/TR
Popularity Medium
Fake Threat In the Open Market 53 pct.
Supply and Demand Status Balance
Application Field Used in Communications & Networking, Consumer Electronics, Portable Devices
The Exar Corporation SP3222EBCT-L/TR is 3 V to 5.5 V powered Transceiver for RS232 communication protocol. Data rates greater than 250kbps are guaranteed at worst case load conditions. It is available in 18-SOIC and Reel - TR package. The temperature requirements are typically an operating temperature range of 0°C to 70°C .The valid signal level of SP3222EBCT-L/TR is 300mV.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Exar Corporation
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 300mV
Data Rate 250kbps
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 18-SOIC
Win Source Part Number 122286-SP3222EBCT-L/TR
Popularity Medium
Fake Threat In the Open Market 53 pct.
Supply and Demand Status Balance
Application Field Used in Communications & Networking, Consumer Electronics, Portable Devices
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SP3222EBCT-L/TR
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
SP3222EBCT-L/TR Price

SP3222EBCT-L/TR Datasheet
SP3222EBCT-L/TR Application

SP3222EBCT-L/TR Replacement
SP3222EBCT-L/TR Pdf

SP3222EBCT-L/TR Pinout
SP3222EBCT-L/TR Image

SP3222EBCT-L/TR Picture
SP3222EBCT-L/TR In Stock

SP3222EBCT-L/TR Distributor
SP3222EBCT-L/TR Interface - Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
IC ADC 16BIT SIGMA-DELTA 24TSSOP
50
CAP TANTALUM 330UF 16V 2917 / Cap Tant Polymer 330uF 16VDC X CASE 20% (7.3 X 4.3 X 4mm) SMD 7343-43 0.025 Ohm 125°C T/R
32
IC MULTIPLEXER DUAL 4X1 16SOIC
30
TRANS PREBIAS NPN 100MW SSSMINI3
3088
TRANS NPN DARL 150V 17A MT200
35
MOSFET P-CH 30V 1.4A ES6
884
OPTOISO 3.75KV OPEN COLL 8DIP GW / Optocoupler Logic-Out Open Collector DC-IN 2-CH 8-Pin PDIP SMD T/R
3711
LinCMOS PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
13

Top Sellers