Search
Filters

SP3223ECY-L

IC TXRX RS232 ESD 20TSSOP
Manufacturer: Exar Corporation
rohs
Rated 5/5 based on 1 customer reviews
Availability: 66 In Stock
The Exar Corporation SP3223ECY-L is 3 V to 5.5 V powered Transceiver for RS232 communication protocol. Data rates greater than 235Kbps are guaranteed at worst case load conditions. It is available in 20-TSSOP and Tube/Rail package. The temperature requirements are typically an operating temperature range of 0°C to 70°C .The valid signal level of SP3223ECY-L is 300mV.
Products specifications
Categories Integrated Circuits
Manufacturer Exar Corporation
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 300mV
Data Rate 235Kbps
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 20-TSSOP
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 030619-SP3223ECY-L
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Exar Corporation
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 300mV
Data Rate 235Kbps
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 20-TSSOP
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 030619-SP3223ECY-L
SP3223ECY-L Price

SP3223ECY-L Datasheet
SP3223ECY-L Application

SP3223ECY-L Replacement
SP3223ECY-L Pdf

SP3223ECY-L Pinout
SP3223ECY-L Image

SP3223ECY-L Picture
SP3223ECY-L In Stock

SP3223ECY-L Distributor
SP3223ECY-L Interface - Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
EMITTER IR 940NM 100MA PLCC
935
8K Microwire Compatible Serial EEPROM
220
IC DSP FLOATING-POINT 272-BGA
35
AC INPUT/PHOTOTRANSISTOR OPTOCOUPLERS
2000
Integrated Telecom Circuits
2745
48Vin / 12Vout / 500Watts DC-DC Converter Module
67
IC OPAMP GP 1.8MHZ RRO 14TSSOP
2480
IC FLASH 8MBIT 70NS 48TFBGA
21974