Search
Filters

SP3232ECN-L

IC TXRX RS232 ESD TRUE 16SOIC
Manufacturer: Exar Corporation
rohs
Rated 5/5 based on 1 customer reviews
Availability: 428 In Stock
Not enough quantity?
The Exar Corporation SP3232ECN-L is 3 V to 5.5 V powered Transceiver for RS232 communication protocol. Data rates greater than 235Kbps are guaranteed at worst case load conditions. It is available in 16-SOIC and Reel - TR package. The temperature requirements are typically an operating temperature range of 0°C to 70°C .The valid signal level of SP3232ECN-L is 300mV.
Products specifications
Categories Integrated Circuits
Manufacturer Exar Corporation
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 300mV
Data Rate 235Kbps
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 065820-SP3232ECN-L
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Exar Corporation
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 300mV
Data Rate 235Kbps
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 065820-SP3232ECN-L
SP3232ECN-L Price

SP3232ECN-L Datasheet
SP3232ECN-L Application

SP3232ECN-L Replacement
SP3232ECN-L Pdf

SP3232ECN-L Pinout
SP3232ECN-L Image

SP3232ECN-L Picture
SP3232ECN-L In Stock

SP3232ECN-L Distributor
SP3232ECN-L Interface - Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
OptiMOS-P Power-Transistor
3000
CAP THIN FILM 3.3PF 25V 0402
5500
THYRISTOR 170V 100A SMB
62
Shielded Power Inductors
250
Micropower 100 mA Ultra Low-Dropout Regulator
5000
TVS DIODE 5.5VWM 30VC
71620