Search
Filters

SP3232EEY

IC TXRX RS232 ESD TRUE 16TSSOP
Manufacturer: Exar Corporation
rohs
Quantity
Price
Ext. Price
100+
€0.351
€35.100
200+
€0.333
€66.600
400+
€0.306
€122.400
Availability: 2,186 In Stock
This product has a minimum quantity of 100
The Exar Corporation SP3232EEY is 3 V to 5.5 V powered Transceiver for RS232 communication protocol. Data rates greater than 235Kbps are guaranteed at worst case load conditions. It is available in 16-TSSOP and Reel - TR package. The temperature requirements are typically an operating temperature range of -40°C to 85°C .The valid signal level of SP3232EEY is 300mV.
Products specifications
Categories Integrated Circuits
Manufacturer Exar Corporation
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 300mV
Data Rate 235Kbps
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 093093-SP3232EEY
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Exar Corporation
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 300mV
Data Rate 235Kbps
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 093093-SP3232EEY
SP3232EEY Price

SP3232EEY Datasheet
SP3232EEY Application

SP3232EEY Replacement
SP3232EEY Pdf

SP3232EEY Pinout
SP3232EEY Image

SP3232EEY Picture
SP3232EEY In Stock

SP3232EEY Distributor
SP3232EEY Interface - Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
IC MCU 8BIT 16KB FLASH 48QFN
203
Fail-Safe, High-Speed 10Mbps, Slew-Rate-Limited RS-485/RS-422 Transceivers
201
1 Mbps, OPEN COLLECTOR OUTPUT HIGH CMR, INTELLIGENT POWER MODULE 5-PIN SOP PHOTOCOUPLER
4
IC ADC 8BIT 8CH 2MSPS 28-TSSOP
1638
IC OPAMP INSTR 150KHZ RRO 8VSSOP
25
Tri-band Power Amplifier Module
2000
SURFACE MOUNT SUPERmini LOW VF SILICON SCHOTTKY DIODE
3000