Search
Filters

ST1480ACDR

Part No : ST1480ACDR
Manufacturer : STMicroelectronics
Catalog : Interface - Drivers,Receivers,Transceivers
Description : IC TXRX 3.3V RS485/422 ESD 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
80+
$0.632
$50.560
190+
$0.535
$101.650
290+
$0.519
$150.510
400+
$0.503
$201.200
515+
$0.486
$250.290
685+
$0.438
$300.030
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 170 pieces can ship immediately
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 30μV
Data Rate 15Mbps
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 030954-ST1480ACDR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 44 pct.
Supply and Demand Status Limited
The STMicroelectronics ST1480ACDR is 3 V to 3.6 V powered Transceiver for RS422, RS485 communication protocol. Data rates greater than 15Mbps are guaranteed at worst case load conditions. It is available in 8-SO and Reel - TR package. The temperature requirements are typically an operating temperature range of 0°C to 70°C .The valid signal level of ST1480ACDR is 30μV.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 30μV
Data Rate 15Mbps
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 030954-ST1480ACDR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 44 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ST1480ACDR
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
ST1480ACDR Price

ST1480ACDR Datasheet
ST1480ACDR Application

ST1480ACDR Replacement
ST1480ACDR Pdf

ST1480ACDR Pinout
ST1480ACDR Image

ST1480ACDR Picture
ST1480ACDR In Stock

ST1480ACDR Distributor
ST1480ACDR Interface - Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
IC REG LDO 1.2V 0.2A TSOT23-5
5455
HIGH NOISE REDUCTION/HIGH-SPEED 10 Mbps, TOTEM-POLE OUTPUT TYPE 8-PIN DIP PHOTOCOUPLER
12
IC UART SINGLE 24-DIP
242
IC FLASH 16MBIT 70NS 48TSOP
23
IC CPLD 64MC 10NS 100LQFP
1
SINGLE-CELL LITHIUM-LON BATTERY PROTECTION IC
IC DGTL POT 8BIT 10K 2CH 14-SOIC
611
CMOS ASYNCHRONOUS FIFO 256 x 9, 512 x 9, 1,024 x 9
29
DIODE ZENER 5.6V 150MW SMINI2
461

Top Sellers