Search
Filters

ST485BDR

Part No : ST485BDR
Manufacturer : STMicroelectronics
Catalog : Interface - Drivers,Receivers,Transceivers
Description : IC TXRX 5V RS485/422 LP 8-SOIC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
150+
$0.337
$50.550
355+
$0.285
$101.175
545+
$0.277
$150.965
750+
$0.268
$201.000
970+
$0.259
$251.230
1,285+
$0.234
$300.690
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 1 pieces can ship immediately
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 70mV
Data Rate 2.5Mbps
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 031010-ST485BDR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 61 pct.
Supply and Demand Status Limited

The STMicroelectronics ST485BDR is 4.75 V to 5.25 V powered Transceiver for RS422, RS485 communication protocol. Data rates greater than 2.5Mbps are guaranteed at worst case load conditions. It is available in 8-SO and Reel - TR package. The temperature requirements are typically an operating temperature range of -40°C to 85°C .The valid signal level of ST485BDR is 70mV.

Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 70mV
Data Rate 2.5Mbps
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 031010-ST485BDR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 61 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ST485BDR
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
ST485BDR Price

ST485BDR Datasheet
ST485BDR Application

ST485BDR Replacement
ST485BDR Pdf

ST485BDR Pinout
ST485BDR Image

ST485BDR Picture
ST485BDR In Stock

ST485BDR Distributor
ST485BDR Interface - Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
LC2MOS Dual 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24SOIC
41
IC CURRENT MONITOR(12BIT) 16SOIC
45
TRANSISTOR AF SOT89-4
1000
LC2MOS High Speed 4- & 8-Channel 8-Bit ADCs | IC ADC 8BIT FLASH 28PLCC
130
CBL SMA PLUG-PLUG ANTI-TORQUE 8"
204
High Linearity Quad MOSFET Mixer for PCS & 3G BTS
888

Top Sellers