We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STSMIA832TBR

Part No : STSMIA832TBR
Manufacturer : STMicroelectronics
Catalog : Interface - Drivers,Receivers,Transceivers
Description : IC LINE RCVR 1.8V/2.8V 25-TFBGA
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 30,567 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Type Receiver
Protocol SMIA
Number of Drivers/Receivers 0/1
Data Rate 650Mbps
Supply Voltage - Operating 2.65 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 25-TFBGA (3x3)
Win Source Part Number 031551-STSMIA832TBR
Popularity Medium
Fake Threat In the Open Market 71 pct.
Supply and Demand Status Balance
Quantity per package 3,500
The STMicroelectronics STSMIA832TBR is 2.65 V to 3.6 V powered Receiver for SMIA communication protocol. Data rates greater than 650Mbps are guaranteed at worst case load conditions. It is available in 25-TFBGA (3x3) and Reel - TR package. The temperature requirements are typically an operating temperature range of -40°C to 85°C .
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Type Receiver
Protocol SMIA
Number of Drivers/Receivers 0/1
Data Rate 650Mbps
Supply Voltage - Operating 2.65 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 25-TFBGA (3x3)
Win Source Part Number 031551-STSMIA832TBR
Popularity Medium
Fake Threat In the Open Market 71 pct.
Supply and Demand Status Balance
Quantity per package 3,500
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STSMIA832TBR
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
STSMIA832TBR Price

STSMIA832TBR Datasheet
STSMIA832TBR Application

STSMIA832TBR Replacement
STSMIA832TBR Pdf

STSMIA832TBR Pinout
STSMIA832TBR Image

STSMIA832TBR Picture
STSMIA832TBR In Stock

STSMIA832TBR Distributor
STSMIA832TBR Interface - Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
IC MCU 8BIT 32KB FLASH 28TSSOP
310
1ppm/°C, Low-Noise, +2.5V/+4.096V/+5V Voltage References | IC VREF SERIES 4.096V 8DIP
42
Synchronous signal and deflection distortion correction processing IC supporting I2C bus for HD, wide television
824
100V Current Mode PWM Controller | IC REG CTRLR FLYBACK 10MSOP
411