We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STUSB02EQR

Part No : STUSB02EQR
Manufacturer : STMicroelectronics
Catalog : Interface - Drivers,Receivers,Transceivers
Description : IC TXRX USB 12MBPS 16QFN
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 18,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Balance
Fake Threat In the Open Market 68 pct.
Popularity Medium
Win Source Part Number 194826-STUSB02EQR
Case / Package 16-QFN (3x3)
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C
Supply Voltage - Operating 4 V to 5.5 V
Data Rate 12Mbps
Receiver Hysteresis 100mV
Duplex Half
Number of Drivers/Receivers 1/1
Protocol USB 2.0
Type Transceiver
Status Obsolete(EOL)
Packaging Reel - TR
Manufacturer STMicroelectronics
Categories Integrated Circuits
The STMicroelectronics STUSB02EQR is 4 V to 5.5 V powered Transceiver for USB 2.0 communication protocol. Data rates greater than 12Mbps are guaranteed at worst case load conditions. It is available in 16-QFN (3x3) and Reel - TR package. The temperature requirements are typically an operating temperature range of -40°C to 85°C .The valid signal level of STUSB02EQR is 100mV.
Products specifications
ECAD Module
Supply and Demand Status Balance
Fake Threat In the Open Market 68 pct.
Popularity Medium
Win Source Part Number 194826-STUSB02EQR
Case / Package 16-QFN (3x3)
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C
Supply Voltage - Operating 4 V to 5.5 V
Data Rate 12Mbps
Receiver Hysteresis 100mV
Duplex Half
Number of Drivers/Receivers 1/1
Protocol USB 2.0
Type Transceiver
Status Obsolete(EOL)
Packaging Reel - TR
Manufacturer STMicroelectronics
Categories Integrated Circuits
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STUSB02EQR
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
STUSB02EQR Price

STUSB02EQR Datasheet
STUSB02EQR Application

STUSB02EQR Replacement
STUSB02EQR Pdf

STUSB02EQR Pinout
STUSB02EQR Image

STUSB02EQR Picture
STUSB02EQR In Stock

STUSB02EQR Distributor
STUSB02EQR Interface - Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
IC COMP PP I/O DUAL 1.6V 8SOIC
30
TRANS PREBIAS NPN 200MW SC59-3
97
Dual-Channel Digital Isolators | DGTL ISO 2.5KV GEN PURP 8SOIC
400
Single Pole OptoMOS® Relay
11
MOSFET N-CH 200V 75A TO-220
702
LM4132 SOT-23 Precision Low Dropout Voltage Reference | IC VREF SERIES 4.096V SOT23-5
401
DIODE GEN PURP 400V 1A DO204AL
200
Programmable Skew Clock Buffer