Search
Filters

TDA8579T/N1SJ

Part No : TDA8579T/N1SJ
Manufacturer : NXP
Catalog : Interface - Drivers,Receivers,Transceivers
Description : IC LINE RCVR DUAL DIFF 8-SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 12,756 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Quantity per package 2,500
Supply and Demand Status Balance
Fake Threat In the Open Market 69 pct.
Popularity Medium
Win Source Part Number 104303-TDA8579T/N1SJ
Case / Package 8-SO
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C
Supply Voltage - Operating 5 V to 18 V
Number of Drivers/Receivers 0/2
Type Receiver
Status Active
Packaging Tube/Rail
Manufacturer NXP
Categories Integrated Circuits
The NXP TDA8579T/N1SJ is 5 V to 18 V powered Receiver for communication protocol. It is available in 8-SO and Tube/Rail package. The temperature requirements are typically an operating temperature range of -40°C to 85°C .
Products specifications
ECAD Module
Quantity per package 2,500
Supply and Demand Status Balance
Fake Threat In the Open Market 69 pct.
Popularity Medium
Win Source Part Number 104303-TDA8579T/N1SJ
Case / Package 8-SO
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C
Supply Voltage - Operating 5 V to 18 V
Number of Drivers/Receivers 0/2
Type Receiver
Status Active
Packaging Tube/Rail
Manufacturer NXP
Categories Integrated Circuits
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TDA8579T/N1SJ
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
TDA8579T/N1SJ Price

TDA8579T/N1SJ Datasheet
TDA8579T/N1SJ Application

TDA8579T/N1SJ Replacement
TDA8579T/N1SJ Pdf

TDA8579T/N1SJ Pinout
TDA8579T/N1SJ Image

TDA8579T/N1SJ Picture
TDA8579T/N1SJ In Stock

TDA8579T/N1SJ Distributor
TDA8579T/N1SJ Interface - Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
Silicon N-Channel MOS FET
87
High Precision OPERATIONAL AMPLIFIERS
Low-Power Dual Channel Digital Isolator | DGTL ISO 2.5KV GEN PURP 8SOIC
68
FUSE PTC RESETTABLE 0.12A HOLD
22
SWITCH ROTARY DIP HEX 100MA 5V
91

Top Sellers