Search
Filters

TJA1048T,118

Part No :
TJA1048T,118
Manufacturer :
NXP
Catalog :
Interface - Drivers,Receivers,Transceivers
Description :
IC CAN TXRX HI-SPEED 14SO
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
15+
€2.9680
€44.515
36+
€2.4710
€88.940
55+
€2.4000
€132.010
75+
€2.3290
€174.669
97+
€2.2580
€218.993
128+
€2.0450
€261.729
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 1 pieces
MOQ: 15 pcs
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
Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Type Transceiver
Protocol CAN
Number of Drivers/Receivers 2/2
Duplex Half
Receiver Hysteresis 120mV
Data Rate 5Mbps
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 150°C
Mounting SMD (SMT)
Case / Package 14-SO
Win Source Part Number 115936-TJA1048T,118
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Limited

The NXP TJA1048T,118 is 4.5 V to 5.5 V powered Transceiver for CAN communication protocol. Data rates greater than 5Mbps are guaranteed at worst case load conditions. It is available in 14-SO and Reel - TR package. The temperature requirements are typically an operating temperature range of -40°C to 150°C .The valid signal level of TJA1048T,118 is 120mV.

Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Type Transceiver
Protocol CAN
Number of Drivers/Receivers 2/2
Duplex Half
Receiver Hysteresis 120mV
Data Rate 5Mbps
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 150°C
Mounting SMD (SMT)
Case / Package 14-SO
Win Source Part Number 115936-TJA1048T,118
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TJA1048T,118
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
TJA1048T,118 Price

TJA1048T,118 Datasheet
TJA1048T,118 Application

TJA1048T,118 Replacement
TJA1048T,118 Pdf

TJA1048T,118 Pinout
TJA1048T,118 Image

TJA1048T,118 Picture
TJA1048T,118 In Stock

TJA1048T,118 Distributor
TJA1048T,118 Interface - Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
8-BIT MICROCONTROLLER | IC MCU 8BIT 64KB FLASH 44PLCC
System Reset IC
1460
QUAD MDTL LINE DRIVER EIA-232D | IC LINE RCVR QUAD RS-232 14-DIP
340
TRANS PNP 30V 0.1A TO-92 / Trans GP BJT PNP 30V 0.1A 500mW 3-Pin TO-92 Fan-Fold
200
High Collector-emitter Voltage Type Photocoupler
40

Top Sellers