Search
Filters

TLE8250GXUMA1

Part No :
TLE8250GXUMA1
Manufacturer :
Catalog :
Interface - Drivers,Receivers,Transceivers
Description :
IC TXRX CAN HS 8DSO
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 9,358 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Infineon Technologies
Packaging Reel - TR
Type Transceiver
Protocol CAN
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 200mV
Data Rate 1MBd
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 150°C
Mounting SMD (SMT)
Case / Package PG-DSO-8-16
Win Source Part Number 106133-TLE8250GXUMA1
Popularity Medium
Fake Threat In the Open Market 57 pct.
Supply and Demand Status Balance
The Infineon Technologies TLE8250GXUMA1 is 4.5 V to 5.5 V powered Transceiver for CAN communication protocol. Data rates greater than 1MBd are guaranteed at worst case load conditions. It is available in PG-DSO-8-16 and Reel - TR package. The temperature requirements are typically an operating temperature range of -40°C to 150°C .The valid signal level of TLE8250GXUMA1 is 200mV.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Infineon Technologies
Packaging Reel - TR
Type Transceiver
Protocol CAN
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 200mV
Data Rate 1MBd
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 150°C
Mounting SMD (SMT)
Case / Package PG-DSO-8-16
Win Source Part Number 106133-TLE8250GXUMA1
Popularity Medium
Fake Threat In the Open Market 57 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TLE8250GXUMA1
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
TLE8250GXUMA1 Price

TLE8250GXUMA1 Datasheet
TLE8250GXUMA1 Application

TLE8250GXUMA1 Replacement
TLE8250GXUMA1 Pdf

TLE8250GXUMA1 Pinout
TLE8250GXUMA1 Image

TLE8250GXUMA1 Picture
TLE8250GXUMA1 In Stock

TLE8250GXUMA1 Distributor
TLE8250GXUMA1 Interface - Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
HEXFET Power MOSFET
97
IC SUPERVISOR MPU 4.38V SC70-4
1398
MOSFET N-CH 600V TO-220-3 / Trans MOSFET N-CH 600V 5.6A 3-Pin(3+Tab) TO-220FP Tube
3
IC MOTOR DRIVER ON/OFF 8SOP
250
Shielded High SRF Inductors - 1812PS
1265
3.3V/2.5V/1.8V In-System Programmable SuperFAST High Density PLDs
7
IC I/O EXPANDER I2C 8B 16SSOP
90
IC PHOTOFLASH CAP CHRGR 10WDFN
575
Chip Monolithic Ceramic Capacitors
400

Top Sellers