Search
Filters

TRS3222ECDBRG4

Part No :
TRS3222ECDBRG4
Manufacturer :
Catalog :
Interface - Drivers,Receivers,Transceivers
Description :
IC MULTICH RS232 DVR/RCVR 20SSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 35 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 300mV
Data Rate 500kbps
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 20-SSOP
Win Source Part Number 213489-TRS3222ECDBRG4
Popularity Medium
Fake Threat In the Open Market 47 pct.
Supply and Demand Status Limited
The Texas Instruments TRS3222ECDBRG4 is 3 V to 5.5 V powered Transceiver for RS232 communication protocol. Data rates greater than 500kbps are guaranteed at worst case load conditions. It is available in 20-SSOP and Reel - TR package. The temperature requirements are typically an operating temperature range of 0°C to 70°C .The valid signal level of TRS3222ECDBRG4 is 300mV.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 300mV
Data Rate 500kbps
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 20-SSOP
Win Source Part Number 213489-TRS3222ECDBRG4
Popularity Medium
Fake Threat In the Open Market 47 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TRS3222ECDBRG4
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
TRS3222ECDBRG4 Price

TRS3222ECDBRG4 Datasheet
TRS3222ECDBRG4 Application

TRS3222ECDBRG4 Replacement
TRS3222ECDBRG4 Pdf

TRS3222ECDBRG4 Pinout
TRS3222ECDBRG4 Image

TRS3222ECDBRG4 Picture
TRS3222ECDBRG4 In Stock

TRS3222ECDBRG4 Distributor
TRS3222ECDBRG4 Interface - Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
3.3V 1:9 Differential HSTL/PECL to HSTL Clock Driver with LVTTL Clock Select and Enable | IC CLK BUFFER 1:9 750MHZ 32LQFP
6
300mA, Low Power, High PSRR LDO Regulator
4086
DIODE GEN PURP 600V 12A TO220AC
2
DUAL-OUTPUT LOW-DROPOUT VOLTAGE REGULATORS
4
HOOK-UP STRND 22AWG RED 100'
445
IC MCU 8BIT 8KB FLASH 20SOIC
304
DIODE SCHOTTKY 30V 200MA 0402
599
TRANS PREBIAS NPN 200MW SC59-3
1200
CAP FILM 470PF 10% 2KVDC RADIAL
870
9:1 Transmission Line Step-up Transformer 5-220MHz
40

Top Sellers