Search
Filters

TRS3223ECDBRG4

Part No : TRS3223ECDBRG4
Manufacturer : Texas Instruments
Catalog : Interface - Drivers,Receivers,Transceivers
Description : IC DVR/RCVR RS232 ESD 20SSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1,780 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 500mV
Data Rate 500kbps
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 20-SSOP
Win Source Part Number 213490-TRS3223ECDBRG4
Popularity Medium
Fake Threat In the Open Market 41 pct.
Supply and Demand Status Balance
The Texas Instruments TRS3223ECDBRG4 is 3 V to 5.5 V powered Transceiver for RS232 communication protocol. Data rates greater than 500kbps are guaranteed at worst case load conditions. It is available in 20-SSOP and Reel - TR package. The temperature requirements are typically an operating temperature range of 0°C to 70°C .The valid signal level of TRS3223ECDBRG4 is 500mV.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 500mV
Data Rate 500kbps
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 20-SSOP
Win Source Part Number 213490-TRS3223ECDBRG4
Popularity Medium
Fake Threat In the Open Market 41 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TRS3223ECDBRG4
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
TRS3223ECDBRG4 Price

TRS3223ECDBRG4 Datasheet
TRS3223ECDBRG4 Application

TRS3223ECDBRG4 Replacement
TRS3223ECDBRG4 Pdf

TRS3223ECDBRG4 Pinout
TRS3223ECDBRG4 Image

TRS3223ECDBRG4 Picture
TRS3223ECDBRG4 In Stock

TRS3223ECDBRG4 Distributor
TRS3223ECDBRG4 Interface - Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
Floating Inputs Floating High-side Drive
38
IC DAC 12BIT QUAD READBK 28-PLCC
10
IC ADC 16BIT DELTA SIG 14-DFN
89
FERRITE BEAD 600 OHM 0603 1LN
13552
IC REG LDO -12V 1A D2PAK
442
HEXFET® Power MOSFET
82
Ceramic transient voltage suppressors
108
Inverter
18762
IC GATE AND 4CH 2-INP 14-SOIC
250

Top Sellers