TRS3243CPWR

Part No :
TRS3243CPWR
Manufacturer :
Catalog :
Interface - Drivers,Receivers,Transceivers
Description :
IC DVR/RCVR RS232 ESD 28TSSOP
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
Unit Price
Ext. Price
4+
$14.8790
$59.516
9+
$12.3390
$111.051
13+
$11.9760
$155.688
18+
$11.6130
$209.034
23+
$11.2500
$258.750
30+
$10.1620
$304.860
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 3,120 pieces
MOQ: 4 pcs
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
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 3/5
Duplex Full
Receiver Hysteresis 500mV
Data Rate 250kbps
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 28-TSSOP
Win Source Part Number 034983-TRS3243CPWR
Popularity Medium
Fake Threat In the Open Market 41 pct.
Supply and Demand Status Balance
The Texas Instruments TRS3243CPWR is 3 V to 5.5 V powered Transceiver for RS232 communication protocol. Data rates greater than 250kbps are guaranteed at worst case load conditions. It is available in 28-TSSOP and Reel - TR package. The temperature requirements are typically an operating temperature range of 0°C to 70°C .The valid signal level of TRS3243CPWR is 500mV.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 3/5
Duplex Full
Receiver Hysteresis 500mV
Data Rate 250kbps
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 28-TSSOP
Win Source Part Number 034983-TRS3243CPWR
Popularity Medium
Fake Threat In the Open Market 41 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TRS3243CPWR
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
TRS3243CPWR Price

TRS3243CPWR Datasheet
TRS3243CPWR Application

TRS3243CPWR Replacement
TRS3243CPWR Pdf

TRS3243CPWR Pinout
TRS3243CPWR Image

TRS3243CPWR Picture
TRS3243CPWR In Stock

TRS3243CPWR Distributor
TRS3243CPWR Interface - Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
FIXED IND 3.3UH 500MA 286MOHM SM
239
Thyristor Surge Suppressor Single 40V 75A 25V 2-Pin DO-214AC T/R
Ind Common Mode 51.2uH 100KHz Ferrite 2.2A T/R
2191
IC DRAM 128MBIT PARALLEL 54TFBGA
303
MICROPOWER UNDERVOLTAGE SENSING CIRCUITS
16280
4-Mbit (256K x 18) Flow-Through Sync SRAM
570
MCU 8-bit PIC16 PIC RISC 7KB Flash 2.5V/3.3V 44-Pin QFN EP Tube

Top Sellers