Search
Filters

TRSF3232EIDR

Part No :
TRSF3232EIDR
Manufacturer :
Catalog :
Interface - Drivers,Receivers,Transceivers
Description :
IC DVR/RCVR RS232 ESD 16SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 300mV
Data Rate 250kbps
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 141489-TRSF3232EIDR
Popularity Medium
Fake Threat In the Open Market 33 pct.
Supply and Demand Status Limited
The Texas Instruments TRSF3232EIDR is 3 V to 5.5 V powered Transceiver for RS232 communication protocol. Data rates greater than 250kbps are guaranteed at worst case load conditions. It is available in 16-SOIC and Reel - TR package. The temperature requirements are typically an operating temperature range of -40°C to 85°C .The valid signal level of TRSF3232EIDR is 300mV.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 300mV
Data Rate 250kbps
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 141489-TRSF3232EIDR
Popularity Medium
Fake Threat In the Open Market 33 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TRSF3232EIDR
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
TRSF3232EIDR Price

TRSF3232EIDR Datasheet
TRSF3232EIDR Application

TRSF3232EIDR Replacement
TRSF3232EIDR Pdf

TRSF3232EIDR Pinout
TRSF3232EIDR Image

TRSF3232EIDR Picture
TRSF3232EIDR In Stock

TRSF3232EIDR Distributor
TRSF3232EIDR Interface - Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
256 x 4 CMOS RAM
73
Fast soft-recovery controlled avalanche rectifiers
39
ULTRA-SMALL PACKAGE HIGH-PRECISION VOLTAGE DETECTOR
820
Inductors for Power Circuits Wound Metal
200
IC OPAMP GP 10MHZ RRO 14TSSOP
272

Top Sellers