Search
Filters

TUSB1210BRHBR

Part No : TUSB1210BRHBR
Manufacturer : Texas Instruments
Catalog : Interface - Drivers,Receivers,Transceivers
Description : IC TXRX USB 2.0 ULPI 32QFN
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
50+
$1.067
$53.350
115+
$0.903
$103.845
175+
$0.875
$153.125
240+
$0.848
$203.520
305+
$0.821
$250.405
410+
$0.739
$302.990
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 3,000 pieces can ship immediately
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Transceiver
Protocol USB 2.0
Number of Drivers/Receivers 8/8
Duplex Half
Receiver Hysteresis 50mV
Data Rate 480Mbps
Supply Voltage - Operating 2.7 V to 4.8 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 32-VQFN (5x5)
Win Source Part Number 035430-TUSB1210BRHBR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 55 pct.
Supply and Demand Status Sufficient
The Texas Instruments TUSB1210BRHBR is 2.7 V to 4.8 V powered Transceiver for USB 2.0 communication protocol. Data rates greater than 480Mbps are guaranteed at worst case load conditions. It is available in 32-VQFN (5x5) and Reel - TR package. The temperature requirements are typically an operating temperature range of -40°C to 85°C .The valid signal level of TUSB1210BRHBR is 50mV.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Transceiver
Protocol USB 2.0
Number of Drivers/Receivers 8/8
Duplex Half
Receiver Hysteresis 50mV
Data Rate 480Mbps
Supply Voltage - Operating 2.7 V to 4.8 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 32-VQFN (5x5)
Win Source Part Number 035430-TUSB1210BRHBR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 55 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TUSB1210BRHBR
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
TUSB1210BRHBR Price

TUSB1210BRHBR Datasheet
TUSB1210BRHBR Application

TUSB1210BRHBR Replacement
TUSB1210BRHBR Pdf

TUSB1210BRHBR Pinout
TUSB1210BRHBR Image

TUSB1210BRHBR Picture
TUSB1210BRHBR In Stock

TUSB1210BRHBR Distributor
TUSB1210BRHBR Interface - Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
IC COMP MAGNITUDE 4BIT 16-SOIC
500
DIODE, SCHOTTKY, STANDARD, 16A,
24
IC STATIC SHIFT REG 8BIT 16SOIC
564

Top Sellers