Search
Filters

WJLXT971ALC.A4-857342

Part No : WJLXT971ALC.A4-857342
Manufacturer : Inphi Corporation
Catalog : Interface - Drivers,Receivers,Transceivers
Description : IC TXRX ETHERNET 100MBPS 64LQFP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
6+
€9.115
€54.689
15+
€7.713
€115.690
20+
€7.479
€149.573
30+
€7.245
€217.340
35+
€7.012
€245.406
50+
€6.311
€315.527
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 5,766 pieces can ship immediately
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Inphi Corporation
Packaging Tray
Status Obsolete(EOL)
Type Transceiver
Protocol Ethernet
Number of Drivers/Receivers 1/1
Duplex Full
Data Rate 100Mbps
Supply Voltage - Operating 3.3V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 64-LQFP (10x10)
Win Source Part Number 213982-WJLXT971ALC.A4-857342
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 43 pct.
Supply and Demand Status Balance

The Inphi Corporation WJLXT971ALC.A4-857342 is 3.3V powered Transceiver for Ethernet communication protocol. Data rates greater than 100Mbps are guaranteed at worst case load conditions. It is available in 64-LQFP (10x10) and Tray package. The temperature requirements are typically an operating temperature range of 0°C to 70°C .

Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Inphi Corporation
Packaging Tray
Status Obsolete(EOL)
Type Transceiver
Protocol Ethernet
Number of Drivers/Receivers 1/1
Duplex Full
Data Rate 100Mbps
Supply Voltage - Operating 3.3V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 64-LQFP (10x10)
Win Source Part Number 213982-WJLXT971ALC.A4-857342
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 43 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for WJLXT971ALC.A4-857342
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
WJLXT971ALC.A4-857342 Price

WJLXT971ALC.A4-857342 Datasheet
WJLXT971ALC.A4-857342 Application

WJLXT971ALC.A4-857342 Replacement
WJLXT971ALC.A4-857342 Pdf

WJLXT971ALC.A4-857342 Pinout
WJLXT971ALC.A4-857342 Image

WJLXT971ALC.A4-857342 Picture
WJLXT971ALC.A4-857342 In Stock

WJLXT971ALC.A4-857342 Distributor
WJLXT971ALC.A4-857342 Interface - Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
IC REG BUCK ADJUSTABLE 2A 8SOPWR / SIMPLE SWITCHER® 40 V, 2 A Step-Down Converter
562
LOW VOLTAGE CMOS HEX SCHMITT INVERTER | IC INVERTER SCHMITT 6CH 14TSSOP
1324
IC AMP AUDIO PWR 2.2W AB 28TSSOP
8
IC REG LDO 2.5V 0.2A 5DSBGA
725
DIODE ZENER 9.1V 225MW SOT23-3
1000
IC REG CTRLR BCK/PSH-PULL 16SOIC
4160
Rotary Backlock Connector (0.5-mm pitch, Dual Contact) | CONN FPC 26POS 0.50MM R/A
846
IC OPAMP VFB 150MHZ 8SOIC
6

Top Sellers