The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

ADV7184BSTZ

Part No ADV7184BSTZ
Manufacturer Analog Devices Inc.
Catalog Interface - Encoders, Decoders, Converters
Description Video Decoder 4 ADC 10bit 80-Pin LQFP Tray / IC DECODER VID SDTV MULTI 80LQFP
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
Pricing & Ordering $14.787 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
3+
$22.6090
$67.827
6+
$18.5510
$111.306
9+
$17.9710
$161.739
12+
$17.3920
$208.704
15+
$16.8120
$252.180
20+
$15.0730
$301.460
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 121 pieces
MOQ: 3 pcs
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
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Type Video Decoder
Applications Projectors, Recorders, Security
Analog Supply Voltage 3.15 V to 3.45 V
Digital Supply Voltage 1.65 V to 2 V
Mounting SMD (SMT)
Case / Package 80-LQFP (14x14)
Win Source Part Number 077923-ADV7184BSTZ
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 51 pct.
Supply and Demand Status Limited
Family Name ADV7184
Introduction Date July 01, 2005
ECCN EAR99
Country of Origin China, Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Alternative Parts
(Cross-Reference)
SAA7118EEB-T; SAA7118EEB; SAA7118EV1;  SAA7118HBB; 

Description

ADV7184BSTZ: High-Performance Video Decoder by Analog Devices Inc.

The ADV7184BSTZ is a cutting-edge video decoder from the renowned semiconductor manufacturer Analog Devices Inc., designed to provide superior video quality for a variety of demanding applications. This advanced chip is capable of decoding a wide range of standard analog video formats into digital video output streams, making it an ideal solution for video capture, surveillance systems, and multimedia devices.

Key Features

  • Multi-format Support: The ADV7184BSTZ supports numerous analog video formats including NTSC, PAL, SECAM, and their variants, providing flexibility for global product deployment.
  • High-Quality Video: Equipped with a 10-bit ADC and a 4H comb filter, the decoder delivers high-quality video output with minimal noise and excellent color fidelity.
  • Advanced Digital Processing: Features such as automatic gain control, clamp control, and programmable hue, brightness, and saturation adjustments allow for fine-tuning of video parameters to achieve optimal image quality.
  • Multiple Video Outputs: The device supports both ITU-R BT.656 and 8-bit 4:2:2 video output formats, enabling easy integration with digital processors and display systems.
  • Macrovision Detection: It can detect Macrovision copy protection signals, ensuring compliance with content protection standards.

Applications

  • Video capture and processing systems
  • Security and surveillance cameras
  • Set-top boxes and DVRs
  • Automotive infotainment and rear-seat entertainment
  • Video conferencing equipment

Technical Specifications

  • Package: The ADV7184BSTZ is available in a 64-lead LQFP (low profile quad flat package), which is ideal for space-constrained applications.
  • Power Consumption: Designed for efficiency, it operates on a single 1.8V power supply for the core and 3.3V for the I/O, minimizing power consumption.
  • Operating Temperature: This robust decoder is designed to function reliably within an industrial temperature range, ensuring stable performance across diverse environments.
  • Interface: It includes an I2C interface for programmable control, making it easy to configure and adjust settings through software.

With its comprehensive feature set and high-performance capabilities, the ADV7184BSTZ from Analog Devices Inc. is a premier choice for developers and manufacturers seeking to incorporate reliable video decoding into their products.