The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

LTC1064-4CSW#PBF

Part No LTC1064-4CSW#PBF
Manufacturer Linear Technology
Catalog Interface - Filters - Active
Description IC FILTR 8TH ORDR LOWPASS 16SOIC
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
Pricing & Ordering $232.399 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
1+
$216.0120
$216.012
2+
$193.6660
$387.332
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 1,370 pieces
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
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Filter Type Cauer, Low Pass Switched Capacitor
Frequency - Cutoff or Center 100kHz
Number of Filters 1
Filter Order 8th
Supply Voltage - Operating ±2.37 V to 8 V
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 135891-LTC1064-4CSW#PBF

Description

LTC1064-4CSW#PBF - Low Noise, High Speed, Quad Universal Filter Building Block

The LTC1064-4CSW#PBF is a state-of-the-art filter building block from Linear Technology, designed to offer designers the flexibility to construct a variety of filter types with a high degree of precision. This component is well-suited for applications that require low noise and high-speed signal processing, such as communication systems, signal conditioning, and data acquisition systems.

Key Features:

  • Low Noise Performance: The LTC1064-4CSW#PBF boasts an excellent noise performance, making it ideal for sensitive applications where maintaining signal integrity is crucial.
  • High-Speed Operation: With its ability to operate at high speeds, this filter building block is perfect for fast signal processing tasks, ensuring minimal delay in the signal chain.
  • Quad Filter Design: This product features a quad design, which allows for the implementation of multiple filter sections within a single package, saving space and reducing complexity in circuit designs.
  • Versatility: Users can configure the LTC1064-4CSW#PBF to create various filter types, including low-pass, high-pass, band-pass, and notch filters, providing a versatile solution for many filtering requirements.
  • Clock-Tunable Filter: The cutoff frequency of the filters can be tuned by an external clock, allowing for dynamic adjustment of the filter characteristics in real-time applications.
  • Single Supply Operation: This device can operate from a single supply voltage, simplifying the power supply design and making it suitable for battery-powered devices.

Applications:

The LTC1064-4CSW#PBF is ideal for a wide range of applications, including:

  • Telecommunications
  • Signal Processing
  • Medical Instrumentation
  • Instrumentation
  • Image Processing
  • Audio and Video Equipment

Product Specifications:

The LTC1064-4CSW#PBF is available in a 20-lead SW package and is specified over the commercial temperature range. It is designed to meet the rigorous demands of modern electronic systems, providing reliability and performance.

Conclusion:

With its combination of low noise, high speed, and flexibility, the LTC1064-4CSW#PBF from Linear Technology is an excellent choice for designers looking to create sophisticated filter circuits in their next project. Its quad filter integration and tunability make it a highly valuable component for a broad array of applications where signal integrity and processing speed are paramount.